Electro Standards Laboratories 5-Channel DB9 A/B Network Switch, Simultaneous Switching Model 9924

Description
Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the 5 channels. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B position for each all 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 3.0 lb. (1.36 Kg) Features: Each of five channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all five channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects. With each of its five channels, the Model 9924 DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched simultaneously via a knob located on the front panel. See the application diagram above.
Datasheet
Description
Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the 5 channels. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B position for each all 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 3.0 lb. (1.36 Kg) Features: Each of five channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all five channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects. With each of its five channels, the Model 9924 DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched simultaneously via a knob located on the front panel. See the application diagram above.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Channel DB9 A/B Network Switch, Simultaneous Switching - Model 9924 - Electro Standards Laboratories
Cranston, RI, USA
5-Channel DB9 A/B Network Switch, Simultaneous Switching
Model 9924
5-Channel DB9 A/B Network Switch, Simultaneous Switching Model 9924
Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the 5 channels. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B position for each all 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 3.0 lb. (1.36 Kg) Features: Each of five channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all five channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects. With each of its five channels, the Model 9924 DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched simultaneously via a knob located on the front panel. See the application diagram above.
  • Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the 5 channels.
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B position for each all 5 channels.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 3.0 lb. (1.36 Kg)

Features:

  • Each of five channels allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switches all five channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All 9 pins of the DB9 interface are switched.
  • Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector.
  • Transparent to data speed and format.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime guarantee against manufacturing defects.

With each of its five channels, the Model 9924 DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched simultaneously via a knob located on the front panel. See the application diagram above.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9924
Product Name 5-Channel DB9 A/B Network Switch, Simultaneous Switching
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESW105-ML-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details