Electro Standards Laboratories Single Channel A/B Switch Model M7266

Description
A, B and COMMON ports are transparent to data format and protocol. Switches ALL signal pins. Pins 1 (Shield) and 7 (Signal Ground) are bussed through. Local switching via front panel pushbutton. Remote switching via contact closure. Switch status pins are available on Remote Connector to allow monitoring of switch position. A dual channel unit is available. See Model 7265 Catalog No. 304267
Datasheet
Description
A, B and COMMON ports are transparent to data format and protocol. Switches ALL signal pins. Pins 1 (Shield) and 7 (Signal Ground) are bussed through. Local switching via front panel pushbutton. Remote switching via contact closure. Switch status pins are available on Remote Connector to allow monitoring of switch position. A dual channel unit is available. See Model 7265 Catalog No. 304267
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel A/B Switch - Model M7266 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel A/B Switch
Model M7266
Single Channel A/B Switch Model M7266
A, B and COMMON ports are transparent to data format and protocol. Switches ALL signal pins. Pins 1 (Shield) and 7 (Signal Ground) are bussed through. Local switching via front panel pushbutton. Remote switching via contact closure. Switch status pins are available on Remote Connector to allow monitoring of switch position. A dual channel unit is available. See Model 7265 Catalog No. 304267
  • A, B and COMMON ports are transparent to
    data format and protocol.
  • Switches ALL signal pins. Pins 1 (Shield) and
    7 (Signal Ground) are bussed through.
  • Local switching via front panel pushbutton.
  • Remote switching via contact closure.
  • Switch status pins are available on Remote
    Connector to allow monitoring of switch position.
  • A dual channel unit is available.
    See Model 7265 Catalog No. 304267
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M7266
Product Name Single Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2837521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 10 Gbps
View Details