Electro Standards Laboratories Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11 Model 7105

Description
Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output. SPECIFICATIONS: PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector. REMOTE CONTROL: (1) DB9 (F) connector accepts RS232 serial data for Remote Control operation. LED's: (25) labeled 1 thru 25, indicate present position and power status. LOCAL CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500ma to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5" H x 8.46" D. (48.3 x 8.9 x 21.5 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) FEATURES: Independent control of 25 pairs of 50-Pin Telco switched one pair at a time to pins 3 and 4 of the RJ11 connector 1 set at a time. The signals switched to pins 3 and 4 of the RJ11 interface are switched via a break-before-make electromechanical relays. The switch ports are transparent to all data. Front-panel pushbutton provides local control. Remote RS232 ASCII commands that allow the user to control switch position including Off-Line position, lock and unlock front panel pushbutton, and obtain switch status. Off-Line position is obtained solely via the RS232 Remote commands. When in Off-Line position, no channels will be connected and front panel LED's are turned off. Once in Off-Line position, the user can return to On-Line position via RS232 commands or the front panel pushbutton. Front panel LED's display switch position and power status. Retains last set position in the event of power loss and continues to pass data.
Datasheet
Description
Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output. SPECIFICATIONS: PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector. REMOTE CONTROL: (1) DB9 (F) connector accepts RS232 serial data for Remote Control operation. LED's: (25) labeled 1 thru 25, indicate present position and power status. LOCAL CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500ma to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5" H x 8.46" D. (48.3 x 8.9 x 21.5 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) FEATURES: Independent control of 25 pairs of 50-Pin Telco switched one pair at a time to pins 3 and 4 of the RJ11 connector 1 set at a time. The signals switched to pins 3 and 4 of the RJ11 interface are switched via a break-before-make electromechanical relays. The switch ports are transparent to all data. Front-panel pushbutton provides local control. Remote RS232 ASCII commands that allow the user to control switch position including Off-Line position, lock and unlock front panel pushbutton, and obtain switch status. Off-Line position is obtained solely via the RS232 Remote commands. When in Off-Line position, no channels will be connected and front panel LED's are turned off. Once in Off-Line position, the user can return to On-Line position via RS232 commands or the front panel pushbutton. Front panel LED's display switch position and power status. Retains last set position in the event of power loss and continues to pass data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11 - Model 7105 - Electro Standards Laboratories
Cranston, RI, USA
Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11
Model 7105
Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11 Model 7105
Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output. SPECIFICATIONS: PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector. REMOTE CONTROL: (1) DB9 (F) connector accepts RS232 serial data for Remote Control operation. LED's: (25) labeled 1 thru 25, indicate present position and power status. LOCAL CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500ma to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5" H x 8.46" D. (48.3 x 8.9 x 21.5 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) FEATURES: Independent control of 25 pairs of 50-Pin Telco switched one pair at a time to pins 3 and 4 of the RJ11 connector 1 set at a time. The signals switched to pins 3 and 4 of the RJ11 interface are switched via a break-before-make electromechanical relays. The switch ports are transparent to all data. Front-panel pushbutton provides local control. Remote RS232 ASCII commands that allow the user to control switch position including Off-Line position, lock and unlock front panel pushbutton, and obtain switch status. Off-Line position is obtained solely via the RS232 Remote commands. When in Off-Line position, no channels will be connected and front panel LED's are turned off. Once in Off-Line position, the user can return to On-Line position via RS232 commands or the front panel pushbutton. Front panel LED's display switch position and power status. Retains last set position in the event of power loss and continues to pass data.

Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output.

SPECIFICATIONS:

  • PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector.
  • REMOTE CONTROL: (1) DB9 (F) connector accepts RS232 serial data for Remote Control operation.
  • LED's: (25) labeled 1 thru 25, indicate present position and power status.
  • LOCAL CONTROL: (1) Pushbutton for local switch control.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500ma to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 19.0" W x 3.5" H x 8.46" D. (48.3 x 8.9 x 21.5 cm)
  • WEIGHT: Approximately 6.2 lbs. (2.8 kg)

FEATURES:

  • Independent control of 25 pairs of 50-Pin Telco switched one pair at a time to pins 3 and 4 of the RJ11 connector 1 set at a time.
  • The signals switched to pins 3 and 4 of the RJ11 interface are switched via a break-before-make electromechanical relays.
  • The switch ports are transparent to all data.
  • Front-panel pushbutton provides local control.
  • Remote RS232 ASCII commands that allow the user to control switch position including Off-Line position, lock and unlock front panel pushbutton, and obtain switch status.
  • Off-Line position is obtained solely via the RS232 Remote commands.
  • When in Off-Line position, no channels will be connected and front panel LED's are turned off.
  • Once in Off-Line position, the user can return to On-Line position via RS232 commands or the front panel pushbutton.
  • Front panel LED's display switch position and power status.
  • Retains last set position in the event of power loss and continues to pass data.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7105
Product Name Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Wide Power Input Managed Industrial PoE+ Switches - IEN-8608PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details