Electro Standards Laboratories RJ21/50-Pin A/B Switch, Desktop, Manual Operation Model 9171

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. Content editet with the online HTML converter, free online service.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. Content editet with the online HTML converter, free online service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ21/50-Pin A/B Switch, Desktop, Manual Operation - Model 9171 - Electro Standards Laboratories
Cranston, RI, USA
RJ21/50-Pin A/B Switch, Desktop, Manual Operation
Model 9171
RJ21/50-Pin A/B Switch, Desktop, Manual Operation Model 9171
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. Content editet with the online HTML converter, free online service.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B.
  • PINS SWITCHED: All 8 pins are switched.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm)
  • WEIGHT: Approximately 1.8 lbs. (0.9 kg)

FEATURES:

  • Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port.
  • High quality sealed switch with self wiping precious metal contacts.
  • The ports are transparent to all data.
  • All (50) pins of the RJ21 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Manual operation via front-panel rotary switch.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length, RJ21 cables available for your switch installation.
  • Lifetime warranty against manufacturing defects.

Content editet with the online HTML converter, free online service.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9171
Product Name RJ21/50-Pin A/B Switch, Desktop, Manual Operation
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details