Electro Standards Laboratories DB25 Dual Channel A/B Switch Model 7264

Description
The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: Each channel allows quick connection to any one of two DB25 networks from one COMMON network or device. Switches all 25 pins of the DB25 interface. Both DB25 channels switch simultaneously. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: Each channel allows quick connection to any one of two DB25 networks from one COMMON network or device. Switches all 25 pins of the DB25 interface. Both DB25 channels switch simultaneously. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Dual Channel A/B Switch - Model 7264 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Dual Channel A/B Switch
Model 7264
DB25 Dual Channel A/B Switch Model 7264
The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: Each channel allows quick connection to any one of two DB25 networks from one COMMON network or device. Switches all 25 pins of the DB25 interface. Both DB25 channels switch simultaneously. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.

The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Control port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status.

Features:

  • Each channel allows quick connection to any one of two DB25 networks from one COMMON network or device.
  • Switches all 25 pins of the DB25 interface.
  • Both DB25 channels switch simultaneously.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Local control via front-panel pushbuttons.
  • Remote control port allows off-site monitoring and switch management.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7264
Product Name DB25 Dual Channel A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Korea, 5x Ethernet, Wi-Fi, Metal, Without Accessories - BB-SR30910120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details