Electro Standards Laboratories 2-Channel Coaxial BNC Desktop Switch Model 9071

Description
SPECIFICATIONS: PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel. FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching. POWER: No power required. Manually operated. DIMENSIONS: 5.43" W x 2.64" H x 8.05" D (13.8 x 6.8 x 20.5 cm). WEIGHT: Approximately 1.2 lb (0.6 kg). DUAL CHANNEL COAXIAL BNC A/B SWITCH APPLICATION (50 Ohm): The drawing illustrates a COMMON Device connected to the BNC COMMON port with access to two other BNC devices, connected to the A and B ports for each of two channels. Both channels switch simultaneously from Position A to Position B and Position B back to Position A via a front panel rotary switch. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches both channels via a front-panel rotary switch. Switches both the shield and center conductor of the coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. No external power required. Manual operation. Eliminates the need to plug and unplug cables. Attractive black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length 50 Ohm BNC Coaxial cables available for your switch installation. The Model 9071 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one COMMON device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The Model 9071 is packaged in a slim desktop enclosure.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel. FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching. POWER: No power required. Manually operated. DIMENSIONS: 5.43" W x 2.64" H x 8.05" D (13.8 x 6.8 x 20.5 cm). WEIGHT: Approximately 1.2 lb (0.6 kg). DUAL CHANNEL COAXIAL BNC A/B SWITCH APPLICATION (50 Ohm): The drawing illustrates a COMMON Device connected to the BNC COMMON port with access to two other BNC devices, connected to the A and B ports for each of two channels. Both channels switch simultaneously from Position A to Position B and Position B back to Position A via a front panel rotary switch. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches both channels via a front-panel rotary switch. Switches both the shield and center conductor of the coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. No external power required. Manual operation. Eliminates the need to plug and unplug cables. Attractive black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length 50 Ohm BNC Coaxial cables available for your switch installation. The Model 9071 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one COMMON device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The Model 9071 is packaged in a slim desktop enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Coaxial BNC Desktop Switch - Model 9071 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel Coaxial BNC Desktop Switch
Model 9071
2-Channel Coaxial BNC Desktop Switch Model 9071
SPECIFICATIONS: PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel. FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching. POWER: No power required. Manually operated. DIMENSIONS: 5.43" W x 2.64" H x 8.05" D (13.8 x 6.8 x 20.5 cm). WEIGHT: Approximately 1.2 lb (0.6 kg). DUAL CHANNEL COAXIAL BNC A/B SWITCH APPLICATION (50 Ohm): The drawing illustrates a COMMON Device connected to the BNC COMMON port with access to two other BNC devices, connected to the A and B ports for each of two channels. Both channels switch simultaneously from Position A to Position B and Position B back to Position A via a front panel rotary switch. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches both channels via a front-panel rotary switch. Switches both the shield and center conductor of the coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. No external power required. Manual operation. Eliminates the need to plug and unplug cables. Attractive black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length 50 Ohm BNC Coaxial cables available for your switch installation. The Model 9071 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one COMMON device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The Model 9071 is packaged in a slim desktop enclosure.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel.
  • FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: 5.43" W x 2.64" H x 8.05" D (13.8 x 6.8 x 20.5 cm).
  • WEIGHT: Approximately 1.2 lb (0.6 kg).

DUAL CHANNEL COAXIAL BNC A/B SWITCH APPLICATION (50 Ohm): The drawing illustrates a COMMON Device connected to the BNC COMMON port with access to two other BNC devices, connected to the A and B ports for each of two channels. Both channels switch simultaneously from Position A to Position B and Position B back to Position A via a front panel rotary switch.

FEATURES:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switches both channels via a front-panel rotary switch.
  • Switches both the shield and center conductor of the coaxial interface via break-before-make rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • The ports are transparent to all data.
  • No external power required. Manual operation.
  • Eliminates the need to plug and unplug cables.
  • Attractive black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
  • Custom length 50 Ohm BNC Coaxial cables available for your switch installation.

The Model 9071 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one COMMON device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The Model 9071 is packaged in a slim desktop enclosure.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9071
Product Name 2-Channel Coaxial BNC Desktop Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2263244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details