Electro Standards Laboratories 3-Channel RJ45 A/B Switch Model 7251

Description
The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using RS232 serial commands through the DB9 port. The Model 7251 dimensions are 19"W x 1.75"H x 8"D. Features: Each of three channels allows access to two networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. All three channels switch simultaneously. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using RS232 serial commands through the DB9 port. The Model 7251 dimensions are 19"W x 1.75"H x 8"D. Features: Each of three channels allows access to two networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. All three channels switch simultaneously. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel RJ45 A/B Switch - Model 7251 - Electro Standards Laboratories
Cranston, RI, USA
3-Channel RJ45 A/B Switch
Model 7251
3-Channel RJ45 A/B Switch Model 7251
The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using RS232 serial commands through the DB9 port. The Model 7251 dimensions are 19"W x 1.75"H x 8"D. Features: Each of three channels allows access to two networks from one COMMON network or device. Switches all 8 pins of the RJ45 interface. All three channels switch simultaneously. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position even in the event of power loss and continues to pass data. Rugged aluminum case provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.

The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using RS232 serial commands through the DB9 port. The Model 7251 dimensions are 19"W x 1.75"H x 8"D.

Features:

  • Each of three channels allows access to two networks from one COMMON network or device.
  • Switches all 8 pins of the RJ45 interface.
  • All three channels switch simultaneously.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position even in the event of power loss and continues to pass data.
  • Rugged aluminum case provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7251
Product Name 3-Channel RJ45 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5525MI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details