Electro Standards Laboratories 8-Channel RJ45 CAT6 A/B/C/D Switch, Telnet, GUI & Cascade Model 7320

Description
SPECIFICATIONS: PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for Remote operation. CASCADE PORTS: (1) RJ45 female connector labeled IN, and (1) RJ45 female connector labeled OUT. LED's: (32) indicate present position and power status. (4) LED's for each of eight channels. CONTROL: (8) Pushbuttons; (1) for each of eight channels allows local control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.5 x 25.4 cm). WEIGHT: Approximately 8.1 lbs. (3.7 kg) CAT6 RJ45 A/B/C/D SWITCH APPLICATION WITH TELNET, GUI, & CASCADE OPERATION. The application drawing shows a COMMON Device connected to the RJ45 COMMON Port with access to four other devices, Device A, Device B, Device C and Device D, connected to the A/B/C/D ports, respectively for each of 8 channels. There is an RJ45 REMOTE port that is IP addressable, 10/100Base-T LAN connection for remote operation via Telnet commands or Graphical User Interface. There are two GANG ports; one for IN and one for OUT.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for Remote operation. CASCADE PORTS: (1) RJ45 female connector labeled IN, and (1) RJ45 female connector labeled OUT. LED's: (32) indicate present position and power status. (4) LED's for each of eight channels. CONTROL: (8) Pushbuttons; (1) for each of eight channels allows local control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.5 x 25.4 cm). WEIGHT: Approximately 8.1 lbs. (3.7 kg) CAT6 RJ45 A/B/C/D SWITCH APPLICATION WITH TELNET, GUI, & CASCADE OPERATION. The application drawing shows a COMMON Device connected to the RJ45 COMMON Port with access to four other devices, Device A, Device B, Device C and Device D, connected to the A/B/C/D ports, respectively for each of 8 channels. There is an RJ45 REMOTE port that is IP addressable, 10/100Base-T LAN connection for remote operation via Telnet commands or Graphical User Interface. There are two GANG ports; one for IN and one for OUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 CAT6 A/B/C/D Switch, Telnet, GUI & Cascade - Model 7320 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 CAT6 A/B/C/D Switch, Telnet, GUI & Cascade
Model 7320
8-Channel RJ45 CAT6 A/B/C/D Switch, Telnet, GUI & Cascade Model 7320
SPECIFICATIONS: PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for Remote operation. CASCADE PORTS: (1) RJ45 female connector labeled IN, and (1) RJ45 female connector labeled OUT. LED's: (32) indicate present position and power status. (4) LED's for each of eight channels. CONTROL: (8) Pushbuttons; (1) for each of eight channels allows local control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.5 x 25.4 cm). WEIGHT: Approximately 8.1 lbs. (3.7 kg) CAT6 RJ45 A/B/C/D SWITCH APPLICATION WITH TELNET, GUI, & CASCADE OPERATION. The application drawing shows a COMMON Device connected to the RJ45 COMMON Port with access to four other devices, Device A, Device B, Device C and Device D, connected to the A/B/C/D ports, respectively for each of 8 channels. There is an RJ45 REMOTE port that is IP addressable, 10/100Base-T LAN connection for remote operation via Telnet commands or Graphical User Interface. There are two GANG ports; one for IN and one for OUT.

SPECIFICATIONS:

  • PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for Remote operation.
  • CASCADE PORTS: (1) RJ45 female connector labeled IN, and (1) RJ45 female connector labeled OUT.
  • LED's: (32) indicate present position and power status. (4) LED's for each of eight channels.
  • CONTROL: (8) Pushbuttons; (1) for each of eight channels allows local control.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.5 x 25.4 cm).
  • WEIGHT: Approximately 8.1 lbs. (3.7 kg)

CAT6 RJ45 A/B/C/D SWITCH APPLICATION WITH TELNET, GUI, & CASCADE OPERATION. The application drawing shows a COMMON Device connected to the RJ45 COMMON Port with access to four other devices, Device A, Device B, Device C and Device D, connected to the A/B/C/D ports, respectively for each of 8 channels. There is an RJ45 REMOTE port that is IP addressable, 10/100Base-T LAN connection for remote operation via Telnet commands or Graphical User Interface. There are two GANG ports; one for IN and one for OUT.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7320
Product Name 8-Channel RJ45 CAT6 A/B/C/D Switch, Telnet, GUI & Cascade
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC - EKI-9516G-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers