Electro Standards Laboratories RJ45 A/B/Offline Switch w/ Keylock Model 9065

Description
Provides Switching Security and Port-to-Port Isolation. The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. In the event the user wishes all of the ports to be isolated from each other, simply select the "C" or Off-Line switch position by turning the keylock actuator accordingly. In the keylock C position, all ports are isolated from each other. Features Manually select switch position from front panel keylock. Keylock actuator for security. Supports 10/100 Mbps. Switch all eight pins of the RJ45 interface. RJ45 interface ports - A, B, and Common. Module Case size 2.0"W x 5.25"H x 7"D installs into the Model 9025 Rack Chassis. Switch case is a rugged all-aluminum enclosure for EMI/RFI protection. Up to eight Model 9065 Switch Modules can be housed in one Model 9025 Rack Chassis.
Datasheet
Description
Provides Switching Security and Port-to-Port Isolation. The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. In the event the user wishes all of the ports to be isolated from each other, simply select the "C" or Off-Line switch position by turning the keylock actuator accordingly. In the keylock C position, all ports are isolated from each other. Features Manually select switch position from front panel keylock. Keylock actuator for security. Supports 10/100 Mbps. Switch all eight pins of the RJ45 interface. RJ45 interface ports - A, B, and Common. Module Case size 2.0"W x 5.25"H x 7"D installs into the Model 9025 Rack Chassis. Switch case is a rugged all-aluminum enclosure for EMI/RFI protection. Up to eight Model 9065 Switch Modules can be housed in one Model 9025 Rack Chassis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B/Offline Switch w/ Keylock - Model 9065 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B/Offline Switch w/ Keylock
Model 9065
RJ45 A/B/Offline Switch w/ Keylock Model 9065
Provides Switching Security and Port-to-Port Isolation. The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. In the event the user wishes all of the ports to be isolated from each other, simply select the "C" or Off-Line switch position by turning the keylock actuator accordingly. In the keylock C position, all ports are isolated from each other. Features Manually select switch position from front panel keylock. Keylock actuator for security. Supports 10/100 Mbps. Switch all eight pins of the RJ45 interface. RJ45 interface ports - A, B, and Common. Module Case size 2.0"W x 5.25"H x 7"D installs into the Model 9025 Rack Chassis. Switch case is a rugged all-aluminum enclosure for EMI/RFI protection. Up to eight Model 9065 Switch Modules can be housed in one Model 9025 Rack Chassis.
  • Provides Switching Security and Port-to-Port Isolation.

The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. In the event the user wishes all of the ports to be isolated from each other, simply select the "C" or Off-Line switch position by turning the keylock actuator accordingly. In the keylock C position, all ports are isolated from each other.

Features

  • Manually select switch position from front panel keylock.
  • Keylock actuator for security.
  • Supports 10/100 Mbps.
  • Switch all eight pins of the RJ45 interface.
  • RJ45 interface ports - A, B, and Common.
  • Module Case size 2.0"W x 5.25"H x 7"D installs into the
    Model 9025 Rack Chassis.
  • Switch case is a rugged all-aluminum enclosure
    for EMI/RFI protection.
  • Up to eight Model 9065 Switch Modules can be housed
    in one Model 9025 Rack Chassis.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9065
Product Name RJ45 A/B/Offline Switch w/ Keylock
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial 4-port Modbus Gateway - EKI-1224CI-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
4 suppliers