Electro Standards Laboratories 2-Channel / 1-Channel Network Switch Model 9457

Description
Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel. No power required. Rated for 10/100/1000 networks (Up to Cat5e) Each channel switches all (8) leads. All (11) RJ45 female ports located on the rear panel: (3) A ports, (3) B ports, (2) C ports and (3) Common ports. All aluminum case provides EMI/RFI shielding. Dimensions: 19" W x 1.75" (1U) H x 8" D Weight is approximately 3lbs. Tested for Cat5e compliance. Custom length RJ45 Cat5e cables are available in a wide variety of colors.
Datasheet
Description
Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel. No power required. Rated for 10/100/1000 networks (Up to Cat5e) Each channel switches all (8) leads. All (11) RJ45 female ports located on the rear panel: (3) A ports, (3) B ports, (2) C ports and (3) Common ports. All aluminum case provides EMI/RFI shielding. Dimensions: 19" W x 1.75" (1U) H x 8" D Weight is approximately 3lbs. Tested for Cat5e compliance. Custom length RJ45 Cat5e cables are available in a wide variety of colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel / 1-Channel Network Switch - Model 9457 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel / 1-Channel Network Switch
Model 9457
2-Channel / 1-Channel Network Switch Model 9457
Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel. No power required. Rated for 10/100/1000 networks (Up to Cat5e) Each channel switches all (8) leads. All (11) RJ45 female ports located on the rear panel: (3) A ports, (3) B ports, (2) C ports and (3) Common ports. All aluminum case provides EMI/RFI shielding. Dimensions: 19" W x 1.75" (1U) H x 8" D Weight is approximately 3lbs. Tested for Cat5e compliance. Custom length RJ45 Cat5e cables are available in a wide variety of colors.
  • Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel.
  • No power required.
  • Rated for 10/100/1000 networks (Up to Cat5e)
  • Each channel switches all (8) leads.
  • All (11) RJ45 female ports located on the rear panel: (3) A ports, (3) B ports, (2) C ports and (3) Common ports.
  • All aluminum case provides EMI/RFI shielding.
  • Dimensions: 19" W x 1.75" (1U) H x 8" D
  • Weight is approximately 3lbs.
  • Tested for Cat5e compliance.
  • Custom length RJ45 Cat5e cables are available in a wide variety of colors.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9457
Product Name 2-Channel / 1-Channel Network Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESWP205-1SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 5 #
View Details