Electro Standards Laboratories 3-Channel DB25 A/B Network Switch, 24VDC Model 7390

Description
SPECIFICATIONS: PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel). FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7390. DIMENSIONS: 19.0" W x 1.75" H x 8.12" D. [48.3 X 4.5 X 20.7 cm] WEIGHT: Approximately 4.6 lbs. [2.1 kg] TRI-CHANNEL DB25 A/B SWITCH APPLICATION w/RS232 REMOTE: The drawing illustrates for each channel, a DB25 COMMON device connected to the DB25 COMMON port with access to DB25 Device 1 and DB25 Device 2 connected to the DB25 port A and Port B, respectively. The DB9 Remote control port can be used to control the unit, remotely via ASCII RS232 Serial Data Commands for Independent Channel switching or Simultaneous control via Gang commands. FEATURES: The switch ports are transparent to all data. Pins 1-8, and 20 of the DB25 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Independent control of channels via front panel pushbuttons or RS232 commands. Remote RS232 commands allow gang commands. Front panel LED's display present position and power status. For a unit with 12VDC power supplied with the unit, see PathWay® Model 7350, Cat. No. 307350. The PathWay® Model 7390 Tri-Channel DB25 A/B Switch with RS232 Remote Control allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other DB25 interface devices connected to the "A" and "B" ports for each of three channels. The Model 7390 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbuttons or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via a front panel LED display or the Remote RS232 Serial port located on the rear of the unit.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel). FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7390. DIMENSIONS: 19.0" W x 1.75" H x 8.12" D. [48.3 X 4.5 X 20.7 cm] WEIGHT: Approximately 4.6 lbs. [2.1 kg] TRI-CHANNEL DB25 A/B SWITCH APPLICATION w/RS232 REMOTE: The drawing illustrates for each channel, a DB25 COMMON device connected to the DB25 COMMON port with access to DB25 Device 1 and DB25 Device 2 connected to the DB25 port A and Port B, respectively. The DB9 Remote control port can be used to control the unit, remotely via ASCII RS232 Serial Data Commands for Independent Channel switching or Simultaneous control via Gang commands. FEATURES: The switch ports are transparent to all data. Pins 1-8, and 20 of the DB25 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Independent control of channels via front panel pushbuttons or RS232 commands. Remote RS232 commands allow gang commands. Front panel LED's display present position and power status. For a unit with 12VDC power supplied with the unit, see PathWay® Model 7350, Cat. No. 307350. The PathWay® Model 7390 Tri-Channel DB25 A/B Switch with RS232 Remote Control allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other DB25 interface devices connected to the "A" and "B" ports for each of three channels. The Model 7390 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbuttons or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via a front panel LED display or the Remote RS232 Serial port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel DB25 A/B Network Switch, 24VDC - Model 7390 - Electro Standards Laboratories
Cranston, RI, USA
3-Channel DB25 A/B Network Switch, 24VDC
Model 7390
3-Channel DB25 A/B Network Switch, 24VDC Model 7390
SPECIFICATIONS: PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel). FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7390. DIMENSIONS: 19.0" W x 1.75" H x 8.12" D. [48.3 X 4.5 X 20.7 cm] WEIGHT: Approximately 4.6 lbs. [2.1 kg] TRI-CHANNEL DB25 A/B SWITCH APPLICATION w/RS232 REMOTE: The drawing illustrates for each channel, a DB25 COMMON device connected to the DB25 COMMON port with access to DB25 Device 1 and DB25 Device 2 connected to the DB25 port A and Port B, respectively. The DB9 Remote control port can be used to control the unit, remotely via ASCII RS232 Serial Data Commands for Independent Channel switching or Simultaneous control via Gang commands. FEATURES: The switch ports are transparent to all data. Pins 1-8, and 20 of the DB25 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Independent control of channels via front panel pushbuttons or RS232 commands. Remote RS232 commands allow gang commands. Front panel LED's display present position and power status. For a unit with 12VDC power supplied with the unit, see PathWay® Model 7350, Cat. No. 307350. The PathWay® Model 7390 Tri-Channel DB25 A/B Switch with RS232 Remote Control allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other DB25 interface devices connected to the "A" and "B" ports for each of three channels. The Model 7390 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbuttons or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via a front panel LED display or the Remote RS232 Serial port located on the rear of the unit.

SPECIFICATIONS:

  • PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel).
  • FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching.
  • DISPLAY: (6) Front panel LED's display switch position and power status.
  • REMOTE: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation.
  • POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7390.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.12" D. [48.3 X 4.5 X 20.7 cm]
  • WEIGHT: Approximately 4.6 lbs. [2.1 kg]

TRI-CHANNEL DB25 A/B SWITCH APPLICATION w/RS232 REMOTE: The drawing illustrates for each channel, a DB25 COMMON device connected to the DB25 COMMON port with access to DB25 Device 1 and DB25 Device 2 connected to the DB25 port A and Port B, respectively. The DB9 Remote control port can be used to control the unit, remotely via ASCII RS232 Serial Data Commands for Independent Channel switching or Simultaneous control via Gang commands.

FEATURES:

  • The switch ports are transparent to all data.
  • Pins 1-8, and 20 of the DB25 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status.
  • Independent control of channels via front panel pushbuttons or RS232 commands.
  • Remote RS232 commands allow gang commands.
  • Front panel LED's display present position and power status.
  • For a unit with 12VDC power supplied with the unit, see PathWay® Model 7350, Cat. No. 307350.

The PathWay® Model 7390 Tri-Channel DB25 A/B Switch with RS232 Remote Control allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other DB25 interface devices connected to the "A" and "B" ports for each of three channels. The Model 7390 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The switch may be controlled manually via a front panel pushbuttons or remotely from an RS232 Serial port located on the rear of the unit.

Switch position status may be attained via a front panel LED display or the Remote RS232 Serial port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7390
Product Name 3-Channel DB25 A/B Network Switch, 24VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-APXN-DP553-ND - DigiKey
Specs
Network Media Wireless
Protocol / Network 802.11 a/b/g/n, LTE
Data Rate 0.0650 Gbps
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details