Electro Standards Laboratories Dual Channel Keyboard Video Switch Model 8403

Description
The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control both channels simultaneously via one knob located on the front panel • Manual reset button located on front panel • All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch. • All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D • Front panel knob labeled left to right: “A”, “B” and “D” • Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD” • Back panel ports labeled left to right: “D”, “C”, “B” and “A” • Port “C” is the COMMON port • RoHS compliant
Datasheet
Description
The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control both channels simultaneously via one knob located on the front panel • Manual reset button located on front panel • All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch. • All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D • Front panel knob labeled left to right: “A”, “B” and “D” • Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD” • Back panel ports labeled left to right: “D”, “C”, “B” and “A” • Port “C” is the COMMON port • RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Keyboard Video Switch - Model 8403 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel Keyboard Video Switch
Model 8403
Dual Channel Keyboard Video Switch Model 8403
The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control both channels simultaneously via one knob located on the front panel • Manual reset button located on front panel • All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch. • All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D • Front panel knob labeled left to right: “A”, “B” and “D” • Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD” • Back panel ports labeled left to right: “D”, “C”, “B” and “A” • Port “C” is the COMMON port • RoHS compliant

The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick and easy switching of the shared device. The LineSelect® Model 8403 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/ RFI shielding and fi t in a standard 19” rack.

FEATURES:

• Manually control both channels simultaneously via one knob located on the front panel

• Manual reset button located on front panel

• All pins of the HD15 and Mini Din interface are switched via break-before-make rotary switch.

• All ports located on the rear panel: o (4) HD15 female VGA Monitor ports: (1) A, (1) B, (1) C and (1) D o (4) 6-Pin Mini Din female PS/2 Keyboard ports: (1) A, (1) B, (1) C and (1) D

• Front panel knob labeled left to right: “A”, “B” and “D”

• Front panel reset button labeled “PUSH AND HOLD TO UNLOCK KEYBOARD”

• Back panel ports labeled left to right: “D”, “C”, “B” and “A”

• Port “C” is the COMMON port

• RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8403
Product Name Dual Channel Keyboard Video Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.1000 Gbps
View Details