Electro Standards Laboratories 4-Channel RJ45 Cat5e A/B Keylock Switch Model 9475

Description
FEATURES: Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key. Tested for Cat5e compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9475 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect™ Model 9475 A/B Switch are switched simultaneously via a keylock actuator located n the front panel. The key for the LineSelect™ Model 9475 is uniquely keyed as a style C key.
Datasheet
Description
FEATURES: Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key. Tested for Cat5e compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9475 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect™ Model 9475 A/B Switch are switched simultaneously via a keylock actuator located n the front panel. The key for the LineSelect™ Model 9475 is uniquely keyed as a style C key.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 Cat5e A/B Keylock Switch - Model 9475 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 Cat5e A/B Keylock Switch
Model 9475
4-Channel RJ45 Cat5e A/B Keylock Switch Model 9475
FEATURES: Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key. Tested for Cat5e compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9475 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect™ Model 9475 A/B Switch are switched simultaneously via a keylock actuator located n the front panel. The key for the LineSelect™ Model 9475 is uniquely keyed as a style C key.

FEATURES:

  • Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key.
  • Tested for Cat5e compliance.
  • Key is removable in the "A" position and captive in the "B" position.
  • All 8 pins of the RJ45 interface are switched via break-before-make keylock switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated keylock switch. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime warranty against manufacturing defects.

The LineSelect™ Model 9475 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect™ Model 9475 A/B Switch are switched simultaneously via a keylock actuator located n the front panel. The key for the LineSelect™ Model 9475 is uniquely keyed as a style C key.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9475
Product Name 4-Channel RJ45 Cat5e A/B Keylock Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-7412G-4XP-AE-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details