Electro Standards Laboratories RJ45 8-Channel A/B Model 7465

Description
The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The Model 7465 8-Channel Data Switch has local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. Features: Independently control each channel either locally via front panel pushbuttons or remotely via the REMOTE port. All 8 pushbuttons located on the front panel. Four leads switched, pins 2, 4, 5, and 7. Switch ports are transparent to all data. Front panel LED's indicate switch position and power status. Remote port is 10/100 Base-T RJ45 Ethernet port. Communicate with switch via TELNET session. User setup allows assignment of IP address for the switch unit. Remotely select switch position, query switch position, and lockout front panel pushbuttons. During power loss, switch continues to pass data in last position. A/B Switch ports are transparent to all data. Expanded storage temperature, -28° to +60°C (based on component spec analysis). Custom length RJ45 cables available. See Cat. No.'s 990328 thru 990336. Municipalities, schools, government: On GSA Schedule!
Datasheet
Description
The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The Model 7465 8-Channel Data Switch has local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. Features: Independently control each channel either locally via front panel pushbuttons or remotely via the REMOTE port. All 8 pushbuttons located on the front panel. Four leads switched, pins 2, 4, 5, and 7. Switch ports are transparent to all data. Front panel LED's indicate switch position and power status. Remote port is 10/100 Base-T RJ45 Ethernet port. Communicate with switch via TELNET session. User setup allows assignment of IP address for the switch unit. Remotely select switch position, query switch position, and lockout front panel pushbuttons. During power loss, switch continues to pass data in last position. A/B Switch ports are transparent to all data. Expanded storage temperature, -28° to +60°C (based on component spec analysis). Custom length RJ45 cables available. See Cat. No.'s 990328 thru 990336. Municipalities, schools, government: On GSA Schedule!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 8-Channel A/B - Model 7465 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 8-Channel A/B
Model 7465
RJ45 8-Channel A/B Model 7465
The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The Model 7465 8-Channel Data Switch has local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands. Features: Independently control each channel either locally via front panel pushbuttons or remotely via the REMOTE port. All 8 pushbuttons located on the front panel. Four leads switched, pins 2, 4, 5, and 7. Switch ports are transparent to all data. Front panel LED's indicate switch position and power status. Remote port is 10/100 Base-T RJ45 Ethernet port. Communicate with switch via TELNET session. User setup allows assignment of IP address for the switch unit. Remotely select switch position, query switch position, and lockout front panel pushbuttons. During power loss, switch continues to pass data in last position. A/B Switch ports are transparent to all data. Expanded storage temperature, -28° to +60°C (based on component spec analysis). Custom length RJ45 cables available. See Cat. No.'s 990328 thru 990336. Municipalities, schools, government: On GSA Schedule!

The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The Model 7465 8-Channel Data Switch has local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet commands.

Features:

  • Independently control each channel either locally via front panel pushbuttons or remotely via the REMOTE port.
  • All 8 pushbuttons located on the front panel.
  • Four leads switched, pins 2, 4, 5, and 7.
  • Switch ports are transparent to all data.
  • Front panel LED's indicate switch position and power status.
  • Remote port is 10/100 Base-T RJ45 Ethernet port. Communicate with switch via TELNET session. User setup allows assignment of IP address for the switch unit.
  • Remotely select switch position, query switch position, and lockout front panel pushbuttons.
  • During power loss, switch continues to pass data in last position.
  • A/B Switch ports are transparent to all data.
  • Expanded storage temperature, -28° to +60°C (based on component spec analysis).
  • Custom length RJ45 cables available. See Cat. No.'s 990328 thru 990336.
  • Municipalities, schools, government: On GSA Schedule!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7465
Product Name RJ45 8-Channel A/B
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 401603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 9 #
Data Rate 2.5 Gbps
View Details