Electro Standards Laboratories Single Channel Cat6 RJ45 Online/Offline Switch Model 7372

Description
The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an Online or Offline connection. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's or by a set of dry contacts on the remote DB9 port. Features: Allows quick connection or disconnection between two Cat6 RJ45 networks or devices. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. Off-Line switch position stops any and all data throughput for the unit. The remote control port accepts contact closure commands for switch position control and front panel lockout. It also supplies contact closure signals indicating switch state. Front panel LED's display current position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (2) RJ45 female shielded connectors labeled A, B and COM. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts contact closure switch commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 kg)
Datasheet
Description
The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an Online or Offline connection. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's or by a set of dry contacts on the remote DB9 port. Features: Allows quick connection or disconnection between two Cat6 RJ45 networks or devices. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. Off-Line switch position stops any and all data throughput for the unit. The remote control port accepts contact closure commands for switch position control and front panel lockout. It also supplies contact closure signals indicating switch state. Front panel LED's display current position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (2) RJ45 female shielded connectors labeled A, B and COM. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts contact closure switch commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel Cat6 RJ45 Online/Offline Switch - Model 7372 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel Cat6 RJ45 Online/Offline Switch
Model 7372
Single Channel Cat6 RJ45 Online/Offline Switch Model 7372
The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an Online or Offline connection. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's or by a set of dry contacts on the remote DB9 port. Features: Allows quick connection or disconnection between two Cat6 RJ45 networks or devices. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6 compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. Secure Off-Line switch position. Off-Line switch position stops any and all data throughput for the unit. The remote control port accepts contact closure commands for switch position control and front panel lockout. It also supplies contact closure signals indicating switch state. Front panel LED's display current position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation. Specifications: PORT CONNECTORS: (2) RJ45 female shielded connectors labeled A, B and COM. COMPLIANCE: Interface meets or exceeds Cat 6 performance. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts contact closure switch commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 kg)

The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an Online or Offline connection.

The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED's or by a set of dry contacts on the remote DB9 port.

Features:

  • Allows quick connection or disconnection between two Cat6 RJ45 networks or devices.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat6 compliance.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • Secure Off-Line switch position.
  • Off-Line switch position stops any and all data throughput for the unit.
  • The remote control port accepts contact closure commands for switch position control and front panel lockout. It also supplies contact closure signals indicating switch state.
  • Front panel LED's display current position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (2) RJ45 female shielded connectors labeled A, B and COM.
  • COMPLIANCE: Interface meets or exceeds Cat 6 performance.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Red LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 female connector on rear panel accepts contact closure switch commands for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 4.5 lbs. (2.0 kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7372
Product Name Single Channel Cat6 RJ45 Online/Offline Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T2TG2F Port Unmanged Swtch - 1783-US6T2TG2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-7659C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
2 suppliers