Electro Standards Laboratories 5-Channel DB9 A/B Switch, Independent Switching Model 9445R

Description
With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched via the five knobs located on the front panel. The Model 9445R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Efficient use of panel space; five complete A/B switches in 1U panel height (1.75”). Certified RoHS Compliant. Each channel allows quick connection to any one of two devices from one COMMON device. Individual Channel Control via five knobs located on the front panel, one knob per channel. All 9 pins of the DB9 interface are switched via break- before-make rotary switch. The switch ports are transparent to all data. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Improves computer network efficiency by allowing sharing of peripherals. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects
Datasheet
Description
With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched via the five knobs located on the front panel. The Model 9445R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Efficient use of panel space; five complete A/B switches in 1U panel height (1.75”). Certified RoHS Compliant. Each channel allows quick connection to any one of two devices from one COMMON device. Individual Channel Control via five knobs located on the front panel, one knob per channel. All 9 pins of the DB9 interface are switched via break- before-make rotary switch. The switch ports are transparent to all data. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Improves computer network efficiency by allowing sharing of peripherals. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Channel DB9 A/B Switch, Independent Switching - Model 9445R - Electro Standards Laboratories
Cranston, RI, USA
5-Channel DB9 A/B Switch, Independent Switching
Model 9445R
5-Channel DB9 A/B Switch, Independent Switching Model 9445R
With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched via the five knobs located on the front panel. The Model 9445R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: Efficient use of panel space; five complete A/B switches in 1U panel height (1.75”). Certified RoHS Compliant. Each channel allows quick connection to any one of two devices from one COMMON device. Individual Channel Control via five knobs located on the front panel, one knob per channel. All 9 pins of the DB9 interface are switched via break- before-make rotary switch. The switch ports are transparent to all data. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Improves computer network efficiency by allowing sharing of peripherals. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects

With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with one DB9 interface device connected to its COMMON port. The five channels are switched via the five knobs located on the front panel. The Model 9445R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES:

  • Efficient use of panel space; five complete A/B switches in 1U panel height (1.75”).
  • Certified RoHS Compliant.
  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Individual Channel Control via five knobs located on the front panel, one knob per channel.
  • All 9 pins of the DB9 interface are switched via break- before-make rotary switch.
  • The switch ports are transparent to all data.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated. No power required.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9445R
Product Name 5-Channel DB9 A/B Switch, Independent Switching
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details