Electro Standards Laboratories Single Channel HD15 A/B Switch Model 4521

Description
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
Datasheet
Description
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel HD15 A/B Switch - Model 4521 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel HD15 A/B Switch
Model 4521
Single Channel HD15 A/B Switch Model 4521
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
  • Model 4521 AB network switch allows a device connected to
    COMMON port access to the A or B port.
  • Control manually via pushbutton.
  • Control remotely via DB9 Contact Control Remote port.
  • The DB9 Remote port provides control by dry contact open/closure logic.
  • Front panel LED displays switch position and power status.
  • All 15 signal lines of each HD15 port connector are switched and are
    transparent to all data.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4521
Product Name Single Channel HD15 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.0100 to 1 Gbps
View Details