Electro Standards Laboratories 8-Channel RS232 A/B Switch Model M7236

Description
The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set control and contact open/close control. RS232 ASCII command set includes change switch position, query switch position and lockout front panel pushbutton control. Model 7236 Base Switch Features: Switches all (8) RJ45 port channels simultaneously, all (8) signals of each port are switched. All (24) ports A, B, and COM of each channel are RJ45. Switch position and signal pathway integrity are maintained during power loss - no interruption of data transmission. Transparent to data. LED display provides switch position and power status.
Datasheet
Description
The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set control and contact open/close control. RS232 ASCII command set includes change switch position, query switch position and lockout front panel pushbutton control. Model 7236 Base Switch Features: Switches all (8) RJ45 port channels simultaneously, all (8) signals of each port are switched. All (24) ports A, B, and COM of each channel are RJ45. Switch position and signal pathway integrity are maintained during power loss - no interruption of data transmission. Transparent to data. LED display provides switch position and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RS232 A/B Switch - Model M7236 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RS232 A/B Switch
Model M7236
8-Channel RS232 A/B Switch Model M7236
The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set control and contact open/close control. RS232 ASCII command set includes change switch position, query switch position and lockout front panel pushbutton control. Model 7236 Base Switch Features: Switches all (8) RJ45 port channels simultaneously, all (8) signals of each port are switched. All (24) ports A, B, and COM of each channel are RJ45. Switch position and signal pathway integrity are maintained during power loss - no interruption of data transmission. Transparent to data. LED display provides switch position and power status.

The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set control and contact open/close control. RS232 ASCII command set includes change switch position, query switch position and lockout front panel pushbutton control.

Model 7236 Base Switch Features:

  • Switches all (8) RJ45 port channels simultaneously, all (8) signals of each port are switched.
  • All (24) ports A, B, and COM of each channel are RJ45.
  • Switch position and signal pathway integrity are maintained during power loss - no interruption of data transmission.
  • Transparent to data.
  • LED display provides switch position and power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M7236
Product Name 8-Channel RS232 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-EIRP305-24V-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details