Electro Standards Laboratories QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote Model 4292

Description
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote - Model 4292 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote
Model 4292
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote Model 4292
The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4292
Product Name QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8415 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details