Electro Standards Laboratories 2-Channel XLR Audio A/B Switch, Telnet Model 7317

Description
SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.26" D. (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) Wide Range Power Option Available: (Cat No 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL-CHANNEL XLR AUDIO A/B SWITCH APPLICATION w/TELNET: The drawing illustrates a COMMON Stereo Device connected to COM1 / COM 2 ports with access to two Stereo Devices, Stereo A and Stereo B. The RJ45 Remote port is IP addressable and allows the user to remotely control the switch position, lockout front panel operations via Telnet commands, as well as obtain the switch status.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.26" D. (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) Wide Range Power Option Available: (Cat No 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL-CHANNEL XLR AUDIO A/B SWITCH APPLICATION w/TELNET: The drawing illustrates a COMMON Stereo Device connected to COM1 / COM 2 ports with access to two Stereo Devices, Stereo A and Stereo B. The RJ45 Remote port is IP addressable and allows the user to remotely control the switch position, lockout front panel operations via Telnet commands, as well as obtain the switch status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel XLR Audio A/B Switch, Telnet - Model 7317 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel XLR Audio A/B Switch, Telnet
Model 7317
2-Channel XLR Audio A/B Switch, Telnet Model 7317
SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.26" D. (48.3 x 4.4 x 21.0 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) Wide Range Power Option Available: (Cat No 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. DUAL-CHANNEL XLR AUDIO A/B SWITCH APPLICATION w/TELNET: The drawing illustrates a COMMON Stereo Device connected to COM1 / COM 2 ports with access to two Stereo Devices, Stereo A and Stereo B. The RJ45 Remote port is IP addressable and allows the user to remotely control the switch position, lockout front panel operations via Telnet commands, as well as obtain the switch status.

SPECIFICATIONS:

  • PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation.
  • POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.26" D. (48.3 x 4.4 x 21.0 cm)
  • WEIGHT: Approximately 4.2 lbs. (1.9 kg)

Wide Range Power Option Available:
(Cat No 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz for use in place of standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

DUAL-CHANNEL XLR AUDIO A/B SWITCH APPLICATION w/TELNET: The drawing illustrates a COMMON Stereo Device connected to COM1 / COM 2 ports with access to two Stereo Devices, Stereo A and Stereo B. The RJ45 Remote port is IP addressable and allows the user to remotely control the switch position, lockout front panel operations via Telnet commands, as well as obtain the switch status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7317
Product Name 2-Channel XLR Audio A/B Switch, Telnet
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 0.0100 to 1 Gbps
View Details