Electro Standards Laboratories RJ45 6-1 Switch Model 8086

Description
Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to all data. All switched signals are passed via copper contact relays that maintain their position and continuity in event of power failure. Rated for 10/100 networks (Up to CAT5). Switch locally via pushbutton or remotely via DB9 Remote Control Port. Front panel LEDs indicate switch position and power status. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet
Description
Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to all data. All switched signals are passed via copper contact relays that maintain their position and continuity in event of power failure. Rated for 10/100 networks (Up to CAT5). Switch locally via pushbutton or remotely via DB9 Remote Control Port. Front panel LEDs indicate switch position and power status. Electro Standards can design CAT 5 switches to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 6-1 Switch - Model 8086 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 6-1 Switch
Model 8086
RJ45 6-1 Switch Model 8086
Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to all data. All switched signals are passed via copper contact relays that maintain their position and continuity in event of power failure. Rated for 10/100 networks (Up to CAT5). Switch locally via pushbutton or remotely via DB9 Remote Control Port. Front panel LEDs indicate switch position and power status. Electro Standards can design CAT 5 switches to meet your specific requirements.
  • Share one RJ45 port among six RJ45 connector ports.
  • All eight pins of each RJ45 port are switched and will permit
    bidirectional data flow.
  • The switch ports are transparent to all data.
  • All switched signals are passed via copper contact relays that
    maintain their position and continuity in event of power failure.
  • Rated for 10/100 networks (Up to CAT5).
  • Switch locally via pushbutton or remotely via DB9 Remote Control
    Port.
  • Front panel LEDs indicate switch position and power status.
  • Electro Standards can design CAT 5 switches to meet your specific
    requirements.
Supplier's Site Datasheet
RJ45A/B Switch, Manual - Model 8086 - Electro Standards Laboratories
Cranston, RI, USA
RJ45A/B Switch, Manual
Model 8086
RJ45A/B Switch, Manual Model 8086
Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. ENCLOSURE: Shielded aluminum enclosure. DIMENSIONS: 5.3"W x 2.6"H x 7.3"D (13.5 x 6.6 x 18.5 cm) WEIGHT: Approximately 1.0 lb (0.5 kg) The Model 8086 enables access to two 100 Base-T networks up to 1000 Mbps. The Model 8086 Category 6 A/B Switch allows the user to reroute data between two networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Allows access to two networks from one computer or workstation. Certified for Cat6 compliance. High quality sealed switch with self wiping contacts. Eliminates the need to plug and unplug cables. Transparent to data format. No external power required. Manual control via knob located on front panel. Rated for 10/100/1000 networks (Up to Cat6). (3) RJ45 Connections, ports A, B, and Common, located on rear panel. Aluminum case provides EMI shielding. Switching mechanism is sealed precious metal contact switch. Custom length CAT6 cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B.
  • PINS SWITCHED: All 8 pins are switched.
  • POWER: Manually operated. No power required.
  • ENCLOSURE: Shielded aluminum enclosure.
  • DIMENSIONS: 5.3"W x 2.6"H x 7.3"D (13.5 x 6.6 x 18.5 cm)
  • WEIGHT: Approximately 1.0 lb (0.5 kg)

The Model 8086 enables access to two 100 Base-T networks up to 1000 Mbps. The Model 8086 Category 6 A/B Switch allows the user to reroute data between two networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear.

Features:

  • Allows access to two networks from one computer or workstation.
  • Certified for Cat6 compliance.
  • High quality sealed switch with self wiping contacts.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data format.
  • No external power required.
  • Manual control via knob located on front panel.
  • Rated for 10/100/1000 networks (Up to Cat6).
  • (3) RJ45 Connections, ports A, B, and Common, located on rear panel.
  • Aluminum case provides EMI shielding.
  • Switching mechanism is sealed precious metal contact switch.
  • Custom length CAT6 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Equipment Network Equipment
Product Number Model 8086 Model 8086
Product Name RJ45 6-1 Switch RJ45A/B Switch, Manual
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-9508G-MPL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details