Electro Standards Laboratories Single Channel RJ45 Cat5eOnline/Offline Switch Model 7191

Description
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE position, but requires customer supplied 3.3 VDC power. Phoenix Connector Kit provided (P/N 518221) DIMENSIONS: Double Gang Wall Box: 4.56" W x 4.5" H x 2" D. (11.6 x 11.5 x 5.1 cm) WEIGHT: Approximately 0.3 lbs. (0.2 kg) CAT5e ONLINE/OFFLINE APPLICATION w/BLUE LED: The drawing illustrates a computer connected to the RJ45 COMMON port with access to a Data Network connected to the RJ45 port A. The computer and Data Network can be disconnected in the OFFLINE position. A customer supplied 3.3 VDC power connected to the Phoenix connector provides power for the BLUE LED. Model 7191 ONLINE / OFFLINE connection does not need any power from the Phoenix connector, only the BLUE LED which indicates ONLINE or OFFINE position. FEATURES: Completely isolates the COMMON device from the data network when in OFFLINE position. The switch ports are transparent to data. All (8) pins of the RJ45 interface are switched via a break-before-make rotary switch. No power required for switching operation. Blue LED indicates the ONLINE position when power (3.3 VDC) is supplied to the unit. Faceplate mounting allows easy installation in double gang wall boxes. Certified for Cat 5e compliance. Supports PoE IEEE 802.3af and IEEE 802.3at applications passing through A and COM ports. Custom length Cat5e cables available for your switch installation. Get better performance! Lifetime warranty against manufacturing defects. The Model 7191 Single Channel RJ45 Cat5e Online/Offline Rotary Switch allows the user the capability of connecting two separate devices to ports A and COM via Online or Offline connection. The Model 7191 is provided as a rotary switch and LED mounted to a faceplate with cabled RJ45 and Phoenix connectors for installation into any double gang wall box. No power is required for operation, but power is required for lighting the blue Online status LED if desired.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE position, but requires customer supplied 3.3 VDC power. Phoenix Connector Kit provided (P/N 518221) DIMENSIONS: Double Gang Wall Box: 4.56" W x 4.5" H x 2" D. (11.6 x 11.5 x 5.1 cm) WEIGHT: Approximately 0.3 lbs. (0.2 kg) CAT5e ONLINE/OFFLINE APPLICATION w/BLUE LED: The drawing illustrates a computer connected to the RJ45 COMMON port with access to a Data Network connected to the RJ45 port A. The computer and Data Network can be disconnected in the OFFLINE position. A customer supplied 3.3 VDC power connected to the Phoenix connector provides power for the BLUE LED. Model 7191 ONLINE / OFFLINE connection does not need any power from the Phoenix connector, only the BLUE LED which indicates ONLINE or OFFINE position. FEATURES: Completely isolates the COMMON device from the data network when in OFFLINE position. The switch ports are transparent to data. All (8) pins of the RJ45 interface are switched via a break-before-make rotary switch. No power required for switching operation. Blue LED indicates the ONLINE position when power (3.3 VDC) is supplied to the unit. Faceplate mounting allows easy installation in double gang wall boxes. Certified for Cat 5e compliance. Supports PoE IEEE 802.3af and IEEE 802.3at applications passing through A and COM ports. Custom length Cat5e cables available for your switch installation. Get better performance! Lifetime warranty against manufacturing defects. The Model 7191 Single Channel RJ45 Cat5e Online/Offline Rotary Switch allows the user the capability of connecting two separate devices to ports A and COM via Online or Offline connection. The Model 7191 is provided as a rotary switch and LED mounted to a faceplate with cabled RJ45 and Phoenix connectors for installation into any double gang wall box. No power is required for operation, but power is required for lighting the blue Online status LED if desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45 Cat5eOnline/Offline Switch - Model 7191 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45 Cat5eOnline/Offline Switch
Model 7191
Single Channel RJ45 Cat5eOnline/Offline Switch Model 7191
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE position, but requires customer supplied 3.3 VDC power. Phoenix Connector Kit provided (P/N 518221) DIMENSIONS: Double Gang Wall Box: 4.56" W x 4.5" H x 2" D. (11.6 x 11.5 x 5.1 cm) WEIGHT: Approximately 0.3 lbs. (0.2 kg) CAT5e ONLINE/OFFLINE APPLICATION w/BLUE LED: The drawing illustrates a computer connected to the RJ45 COMMON port with access to a Data Network connected to the RJ45 port A. The computer and Data Network can be disconnected in the OFFLINE position. A customer supplied 3.3 VDC power connected to the Phoenix connector provides power for the BLUE LED. Model 7191 ONLINE / OFFLINE connection does not need any power from the Phoenix connector, only the BLUE LED which indicates ONLINE or OFFINE position. FEATURES: Completely isolates the COMMON device from the data network when in OFFLINE position. The switch ports are transparent to data. All (8) pins of the RJ45 interface are switched via a break-before-make rotary switch. No power required for switching operation. Blue LED indicates the ONLINE position when power (3.3 VDC) is supplied to the unit. Faceplate mounting allows easy installation in double gang wall boxes. Certified for Cat 5e compliance. Supports PoE IEEE 802.3af and IEEE 802.3at applications passing through A and COM ports. Custom length Cat5e cables available for your switch installation. Get better performance! Lifetime warranty against manufacturing defects. The Model 7191 Single Channel RJ45 Cat5e Online/Offline Rotary Switch allows the user the capability of connecting two separate devices to ports A and COM via Online or Offline connection. The Model 7191 is provided as a rotary switch and LED mounted to a faceplate with cabled RJ45 and Phoenix connectors for installation into any double gang wall box. No power is required for operation, but power is required for lighting the blue Online status LED if desired.

SPECIFICATIONS:

  • PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM.
  • FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE.
  • POWER & DISPLAY:
    • Requires no power to operate the manual rotary switch.
    • Has (1) blue LED to further indicate ONLINE position, but requires customer supplied 3.3 VDC power.
    • Phoenix Connector Kit provided (P/N 518221)
  • DIMENSIONS: Double Gang Wall Box:
    4.56" W x 4.5" H x 2" D. (11.6 x 11.5 x 5.1 cm)
  • WEIGHT: Approximately 0.3 lbs. (0.2 kg)

CAT5e ONLINE/OFFLINE APPLICATION w/BLUE LED: The drawing illustrates a computer connected to the RJ45 COMMON port with access to a Data Network connected to the RJ45 port A. The computer and Data Network can be disconnected in the OFFLINE position. A customer supplied 3.3 VDC power connected to the Phoenix connector provides power for the BLUE LED. Model 7191 ONLINE / OFFLINE connection does not need any power from the Phoenix connector, only the BLUE LED which indicates ONLINE or OFFINE position.

FEATURES:

  • Completely isolates the COMMON device from the data network when in OFFLINE position.
  • The switch ports are transparent to data.
  • All (8) pins of the RJ45 interface are switched via a break-before-make rotary switch.
  • No power required for switching operation.
  • Blue LED indicates the ONLINE position when power (3.3 VDC) is supplied to the unit.
  • Faceplate mounting allows easy installation in double gang wall boxes.
  • Certified for Cat 5e compliance.
  • Supports PoE IEEE 802.3af and IEEE 802.3at applications passing through A and COM ports.
  • Custom length Cat5e cables available for your switch installation. Get better performance!
  • Lifetime warranty against manufacturing defects.

The Model 7191 Single Channel RJ45 Cat5e Online/Offline Rotary Switch allows the user the capability of connecting two separate devices to ports A and COM via Online or Offline connection. The Model 7191 is provided as a rotary switch and LED mounted to a faceplate with cabled RJ45 and Phoenix connectors for installation into any double gang wall box. No power is required for operation, but power is required for lighting the blue Online status LED if desired.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7191
Product Name Single Channel RJ45 Cat5eOnline/Offline Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details