Electro Standards Laboratories DB-9 A/B/C/D Switch Model 7385

Description
The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. There is no local or front panel switch control on the unit. The Model 7385 data switch can ONLY be switched remotely from the DB9/female RS-232 serial interface remote port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: The resistance between the Common port pins and the corresponding current position pins is less than 0.8 ohms. The switch ports are transparent to data format. All nine (9) pins of the DB9 interface are switched. The REMOTE port accepts RS232 Serial data ASCII commands for switch position control and monitoring. No local control of switch position. The unit maintains last set switch position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and power status. Desktop configuration is standard. Ideal for "remote control only" applications. There is no local control on the Model 7385.
Datasheet
Description
The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. There is no local or front panel switch control on the unit. The Model 7385 data switch can ONLY be switched remotely from the DB9/female RS-232 serial interface remote port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: The resistance between the Common port pins and the corresponding current position pins is less than 0.8 ohms. The switch ports are transparent to data format. All nine (9) pins of the DB9 interface are switched. The REMOTE port accepts RS232 Serial data ASCII commands for switch position control and monitoring. No local control of switch position. The unit maintains last set switch position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and power status. Desktop configuration is standard. Ideal for "remote control only" applications. There is no local control on the Model 7385.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB-9 A/B/C/D Switch - Model 7385 - Electro Standards Laboratories
Cranston, RI, USA
DB-9 A/B/C/D Switch
Model 7385
DB-9 A/B/C/D Switch Model 7385
The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. There is no local or front panel switch control on the unit. The Model 7385 data switch can ONLY be switched remotely from the DB9/female RS-232 serial interface remote port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status. Features: The resistance between the Common port pins and the corresponding current position pins is less than 0.8 ohms. The switch ports are transparent to data format. All nine (9) pins of the DB9 interface are switched. The REMOTE port accepts RS232 Serial data ASCII commands for switch position control and monitoring. No local control of switch position. The unit maintains last set switch position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and power status. Desktop configuration is standard. Ideal for "remote control only" applications. There is no local control on the Model 7385.

The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports.

There is no local or front panel switch control on the unit. The Model 7385 data switch can ONLY be switched remotely from the DB9/female RS-232 serial interface remote port located on the rear of the unit. The front panel LED display indicates the switch position and unit power status.

Features:

  • The resistance between the Common port pins and the corresponding current position pins is less than 0.8 ohms.
  • The switch ports are transparent to data format.
  • All nine (9) pins of the DB9 interface are switched.
  • The REMOTE port accepts RS232 Serial data ASCII commands for switch position control and monitoring. No local control of switch position.
  • The unit maintains last set switch position in the event of a power loss and continues to pass data.
  • Front panel LEDs display the current switch position and power status.
  • Desktop configuration is standard.
  • Ideal for "remote control only" applications. There is no local control on the Model 7385.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7385
Product Name DB-9 A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8000 6 Port Managed Switch - 1783-MS06T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 36347537 - Radwell International
Specs
Network Equipment Switch; Router
View Details