Electro Standards Laboratories RJ45 A/B Switch Model 7914

Description
The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device connected to the Common port. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. Switch position state may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES • IEC C14 male connector for the COMMON port. • COMMON port is power in. • AC sockets for A and B power out ports. • Power only on the port selected, with no power going to the non-selected port. • Contacts rated for 120VAC 10A current (Non-inductive load). • Not designed for Inductive Load. • The unit maintains last set position on power loss. • Front panel pushbutton control. • Control of the switch position from a 10/100Base-T LAN Ethernet environment. • Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. • Remote control of the switch is password protected, where the password protection can be disabled. • Provides ability to log unit switch status to a SysLog Server when using the Graphical User Interface. • Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface. • Front panel LED’s display present position and power status.
Datasheet
Description
The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device connected to the Common port. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. Switch position state may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES • IEC C14 male connector for the COMMON port. • COMMON port is power in. • AC sockets for A and B power out ports. • Power only on the port selected, with no power going to the non-selected port. • Contacts rated for 120VAC 10A current (Non-inductive load). • Not designed for Inductive Load. • The unit maintains last set position on power loss. • Front panel pushbutton control. • Control of the switch position from a 10/100Base-T LAN Ethernet environment. • Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. • Remote control of the switch is password protected, where the password protection can be disabled. • Provides ability to log unit switch status to a SysLog Server when using the Graphical User Interface. • Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface. • Front panel LED’s display present position and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B Switch - Model 7914 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B Switch
Model 7914
RJ45 A/B Switch Model 7914
The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device connected to the Common port. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. Switch position state may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES • IEC C14 male connector for the COMMON port. • COMMON port is power in. • AC sockets for A and B power out ports. • Power only on the port selected, with no power going to the non-selected port. • Contacts rated for 120VAC 10A current (Non-inductive load). • Not designed for Inductive Load. • The unit maintains last set position on power loss. • Front panel pushbutton control. • Control of the switch position from a 10/100Base-T LAN Ethernet environment. • Remote Control Telnet Command Interface and Graphical User Interface that allow the user to control switch position, lockout front panel operations, and obtain switch status. • Remote control of the switch is password protected, where the password protection can be disabled. • Provides ability to log unit switch status to a SysLog Server when using the Graphical User Interface. • Password protection supports up to 8 different usernames for user-level access, with a single admin account to manage them all via the Telnet Interface or the Graphical User Interface. • Front panel LED’s display present position and power status.

The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device connected to the Common port. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. Switch position state may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or Graphical User Interface. The PathWay® Model 7914 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES

• IEC C14 male connector for the COMMON port.

• COMMON port is power in.

• AC sockets for A and B power out ports.

• Power only on the port selected, with no power going to

the non-selected port.

• Contacts rated for 120VAC 10A current (Non-inductive load).

• Not designed for Inductive Load.

• The unit maintains last set position on power loss.

• Front panel pushbutton control.

• Control of the switch position from a 10/100Base-T LAN

Ethernet environment.

• Remote Control Telnet Command Interface and Graphical

User Interface that allow the user to control switch position,

lockout front panel operations, and obtain switch status.

• Remote control of the switch is password protected, where

the password protection can be disabled.

• Provides ability to log unit switch status to a SysLog Server

when using the Graphical User Interface.

• Password protection supports up to 8 different usernames for

user-level access, with a single admin account to manage

them all via the Telnet Interface or the Graphical User Interface.

• Front panel LED’s display present position and power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7914
Product Name RJ45 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - 9015-16GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details