Electro Standards Laboratories Dual Channel RJ45 Cat6 OnLine/Offline Switch Model 9280

Description
The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports, for each of four channels. The grouping of two switches per each of four channels yields a total of eight Online/Offl ine switches. A detailed switch function diagram appears below. The LineSelect® Model 9280 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control each dual channel separately via four knobs located on the front panel, one knob per dual channel. • Each dual channel simultaneously switches dual OnLine/ OffLine Cat 6 switches between On and Off positions. • All 8 pins of the RJ45 interface are switched via break-before- make rotary switch. • Supports PoE • High quality sealed switch with self-wiping low impedance contacts. • Manually operated. No power required. • Tested for Cat6 compliance. • Attractive all metal black box packaging provides EMI/RFI shielding. • Lifetime warranty against manufacturing defects • Custom length Cat6 cables available for your switch.
Datasheet
Description
The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports, for each of four channels. The grouping of two switches per each of four channels yields a total of eight Online/Offl ine switches. A detailed switch function diagram appears below. The LineSelect® Model 9280 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control each dual channel separately via four knobs located on the front panel, one knob per dual channel. • Each dual channel simultaneously switches dual OnLine/ OffLine Cat 6 switches between On and Off positions. • All 8 pins of the RJ45 interface are switched via break-before- make rotary switch. • Supports PoE • High quality sealed switch with self-wiping low impedance contacts. • Manually operated. No power required. • Tested for Cat6 compliance. • Attractive all metal black box packaging provides EMI/RFI shielding. • Lifetime warranty against manufacturing defects • Custom length Cat6 cables available for your switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RJ45 Cat6 OnLine/Offline Switch - Model 9280 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RJ45 Cat6 OnLine/Offline Switch
Model 9280
Dual Channel RJ45 Cat6 OnLine/Offline Switch Model 9280
The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports, for each of four channels. The grouping of two switches per each of four channels yields a total of eight Online/Offl ine switches. A detailed switch function diagram appears below. The LineSelect® Model 9280 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Manually control each dual channel separately via four knobs located on the front panel, one knob per dual channel. • Each dual channel simultaneously switches dual OnLine/ OffLine Cat 6 switches between On and Off positions. • All 8 pins of the RJ45 interface are switched via break-before- make rotary switch. • Supports PoE • High quality sealed switch with self-wiping low impedance contacts. • Manually operated. No power required. • Tested for Cat6 compliance. • Attractive all metal black box packaging provides EMI/RFI shielding. • Lifetime warranty against manufacturing defects • Custom length Cat6 cables available for your switch.

The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports, for each of four channels. The grouping of two switches per each of four channels yields a total of eight Online/Offl ine switches. A detailed switch function diagram appears below. The LineSelect® Model 9280 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES:

• Manually control each dual channel separately via four knobs located on the front panel, one knob per dual channel.

• Each dual channel simultaneously switches dual OnLine/ OffLine Cat 6 switches between On and Off positions.

• All 8 pins of the RJ45 interface are switched via break-before- make rotary switch.

• Supports PoE

• High quality sealed switch with self-wiping low impedance contacts.

• Manually operated. No power required.

• Tested for Cat6 compliance.

• Attractive all metal black box packaging provides EMI/RFI shielding.

• Lifetime warranty against manufacturing defects

• Custom length Cat6 cables available for your switch.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9280
Product Name Dual Channel RJ45 Cat6 OnLine/Offline Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 7 #
View Details