Electro Standards Laboratories DB25 Manual Network Switches, 2-Positions,Keylock Switches Model 8267

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On rear panel. DIMENSIONS: 5.44"W x 2.02"H x 7.27"D. (13.9 x 5.2 x 18.5 cm) WEIGHT: Approximately 1.4 lb (0.7 kg.) DB25 A/B APPLICATION w/KEYLOCK SWITCH: The application diagram shows a COMMON device connected to the DB25 COMMON port with access to Device A and Device B, connected to the DB25 A port and the DB25 B port, respectively. The unit's position is controlled via the front panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front panel keylock switch. Key is captive in position B. Key can only be removed in the A position. All (25) pins of the DB25 interface are switched via a break-before-make rotary switch. Attractive anodized aluminum black box packaging provides EMI/RFI shielding. Chassis has no feet. Rear panel chassis stud accepts spade lug for secure grounding. Custom length DB25 cables available for your switch installation. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects. The Model 8267 DB25 A/B Switch allows the user to access two DB25 devices connected to the a and B ports from one DB25 device connected to the COMMON port. Switching between devices A and B is quick and easy via the front panel keylock switch. The Model 8267 is packaged in a slim desktop style enclosure
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On rear panel. DIMENSIONS: 5.44"W x 2.02"H x 7.27"D. (13.9 x 5.2 x 18.5 cm) WEIGHT: Approximately 1.4 lb (0.7 kg.) DB25 A/B APPLICATION w/KEYLOCK SWITCH: The application diagram shows a COMMON device connected to the DB25 COMMON port with access to Device A and Device B, connected to the DB25 A port and the DB25 B port, respectively. The unit's position is controlled via the front panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front panel keylock switch. Key is captive in position B. Key can only be removed in the A position. All (25) pins of the DB25 interface are switched via a break-before-make rotary switch. Attractive anodized aluminum black box packaging provides EMI/RFI shielding. Chassis has no feet. Rear panel chassis stud accepts spade lug for secure grounding. Custom length DB25 cables available for your switch installation. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects. The Model 8267 DB25 A/B Switch allows the user to access two DB25 devices connected to the a and B ports from one DB25 device connected to the COMMON port. Switching between devices A and B is quick and easy via the front panel keylock switch. The Model 8267 is packaged in a slim desktop style enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Manual Network Switches, 2-Positions,Keylock Switches - Model 8267 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Manual Network Switches, 2-Positions,Keylock Switches
Model 8267
DB25 Manual Network Switches, 2-Positions,Keylock Switches Model 8267
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On rear panel. DIMENSIONS: 5.44"W x 2.02"H x 7.27"D. (13.9 x 5.2 x 18.5 cm) WEIGHT: Approximately 1.4 lb (0.7 kg.) DB25 A/B APPLICATION w/KEYLOCK SWITCH: The application diagram shows a COMMON device connected to the DB25 COMMON port with access to Device A and Device B, connected to the DB25 A port and the DB25 B port, respectively. The unit's position is controlled via the front panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front panel keylock switch. Key is captive in position B. Key can only be removed in the A position. All (25) pins of the DB25 interface are switched via a break-before-make rotary switch. Attractive anodized aluminum black box packaging provides EMI/RFI shielding. Chassis has no feet. Rear panel chassis stud accepts spade lug for secure grounding. Custom length DB25 cables available for your switch installation. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects. The Model 8267 DB25 A/B Switch allows the user to access two DB25 devices connected to the a and B ports from one DB25 device connected to the COMMON port. Switching between devices A and B is quick and easy via the front panel keylock switch. The Model 8267 is packaged in a slim desktop style enclosure

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common.
  • FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching.
  • POWER: Manually operated. No power required.
  • GROUND STUD: On rear panel.
  • DIMENSIONS: 5.44"W x 2.02"H x 7.27"D. (13.9 x 5.2 x 18.5 cm)
  • WEIGHT: Approximately 1.4 lb (0.7 kg.)

DB25 A/B APPLICATION w/KEYLOCK SWITCH: The application diagram shows a COMMON device connected to the DB25 COMMON port with access to Device A and Device B, connected to the DB25 A port and the DB25 B port, respectively. The unit's position is controlled via the front panel keylock switch.

FEATURES:

  • Allows access to two networks from one computer or workstation.
  • High reliability sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Transparent to data speed and format.
  • Manual operation via front panel keylock switch.
  • Key is captive in position B.
  • Key can only be removed in the A position.
  • All (25) pins of the DB25 interface are switched via a break-before-make rotary switch.
  • Attractive anodized aluminum black box packaging provides EMI/RFI shielding.
  • Chassis has no feet.
  • Rear panel chassis stud accepts spade lug for secure grounding.
  • Custom length DB25 cables available for your switch installation.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Lifetime guarantee against manufacturing defects.

The Model 8267 DB25 A/B Switch allows the user to access two DB25 devices connected to the a and B ports from one DB25 device connected to the COMMON port. Switching between devices A and B is quick and easy via the front panel keylock switch. The Model 8267 is packaged in a slim desktop style enclosure

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8267
Product Name DB25 Manual Network Switches, 2-Positions,Keylock Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Electrical interface - VAEM-L1-S-M1-25V2 - Festo Corporation
Specs
Network Equipment Gateway
View Details