Electro Standards Laboratories 9-Channel DB15 Connect / Disconnect Switch Model 8461

Description
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective channel output. When in DISCONNECT position, that individual channel input is completely disconnected from its respective channel output. Model 8461 9-Channel Switch Features: Output Connectors (female): M24308/1-2F Input Connectors (male): M24308/3-2F Jackposts: M24308/26 Rotary Switch: Grayhill p/n 09YY50111, built to the same drawing as Series 09 for MIL-DTL-3786/13 Type SR13E45B1MPCL, but with different system plating Dielectric Withstanding Voltage: Mil-STD-202F, Method 301 Insulation Resistance: MIL-STD-202F, Method 302 Workmanship is in accordance with MIL-HDBK-454, Guideline 9 Letter of compliance certification. Shock Compliance: MIL-STD-810E, Method 516.4, Procedure 1(1/2 sine30g x 20 millisec) Vibration Compliance: MIL-STD-810E, Method 514.4, Category 1, Procedure 1 (2 hours per axis) Low pressure (Altitude) Compliance: Altitude 5000 ft. MIL-STD-810E, Method 500.3, Procedure 1. Humidity: MIL-STD-810F, Method 507.4 Independently switch each of 9 channels via knobs on front panel. Switches pins 2,3,6,7,8,11,12,13, and 14. Pin 1 of each port is bussed through. High quality sealed switch with self-wiping precious metal contacts. No external power required. Transparent to data speed and format. Manual operation via front panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB15 cables available for your switch installation.
Datasheet
Description
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective channel output. When in DISCONNECT position, that individual channel input is completely disconnected from its respective channel output. Model 8461 9-Channel Switch Features: Output Connectors (female): M24308/1-2F Input Connectors (male): M24308/3-2F Jackposts: M24308/26 Rotary Switch: Grayhill p/n 09YY50111, built to the same drawing as Series 09 for MIL-DTL-3786/13 Type SR13E45B1MPCL, but with different system plating Dielectric Withstanding Voltage: Mil-STD-202F, Method 301 Insulation Resistance: MIL-STD-202F, Method 302 Workmanship is in accordance with MIL-HDBK-454, Guideline 9 Letter of compliance certification. Shock Compliance: MIL-STD-810E, Method 516.4, Procedure 1(1/2 sine30g x 20 millisec) Vibration Compliance: MIL-STD-810E, Method 514.4, Category 1, Procedure 1 (2 hours per axis) Low pressure (Altitude) Compliance: Altitude 5000 ft. MIL-STD-810E, Method 500.3, Procedure 1. Humidity: MIL-STD-810F, Method 507.4 Independently switch each of 9 channels via knobs on front panel. Switches pins 2,3,6,7,8,11,12,13, and 14. Pin 1 of each port is bussed through. High quality sealed switch with self-wiping precious metal contacts. No external power required. Transparent to data speed and format. Manual operation via front panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB15 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-Channel DB15 Connect / Disconnect Switch - Model 8461 - Electro Standards Laboratories
Cranston, RI, USA
9-Channel DB15 Connect / Disconnect Switch
Model 8461
9-Channel DB15 Connect / Disconnect Switch Model 8461
High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective channel output. When in DISCONNECT position, that individual channel input is completely disconnected from its respective channel output. Model 8461 9-Channel Switch Features: Output Connectors (female): M24308/1-2F Input Connectors (male): M24308/3-2F Jackposts: M24308/26 Rotary Switch: Grayhill p/n 09YY50111, built to the same drawing as Series 09 for MIL-DTL-3786/13 Type SR13E45B1MPCL, but with different system plating Dielectric Withstanding Voltage: Mil-STD-202F, Method 301 Insulation Resistance: MIL-STD-202F, Method 302 Workmanship is in accordance with MIL-HDBK-454, Guideline 9 Letter of compliance certification. Shock Compliance: MIL-STD-810E, Method 516.4, Procedure 1(1/2 sine30g x 20 millisec) Vibration Compliance: MIL-STD-810E, Method 514.4, Category 1, Procedure 1 (2 hours per axis) Low pressure (Altitude) Compliance: Altitude 5000 ft. MIL-STD-810E, Method 500.3, Procedure 1. Humidity: MIL-STD-810F, Method 507.4 Independently switch each of 9 channels via knobs on front panel. Switches pins 2,3,6,7,8,11,12,13, and 14. Pin 1 of each port is bussed through. High quality sealed switch with self-wiping precious metal contacts. No external power required. Transparent to data speed and format. Manual operation via front panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB15 cables available for your switch installation.

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective channel output. When in DISCONNECT position, that individual channel input is completely disconnected from its respective channel output.

Model 8461 9-Channel Switch Features:

  • Output Connectors (female): M24308/1-2F
  • Input Connectors (male): M24308/3-2F
  • Jackposts: M24308/26
  • Rotary Switch: Grayhill p/n 09YY50111, built to the same drawing as Series 09 for MIL-DTL-3786/13 Type SR13E45B1MPCL, but with different system plating
  • Dielectric Withstanding Voltage: Mil-STD-202F, Method 301
  • Insulation Resistance: MIL-STD-202F, Method 302
  • Workmanship is in accordance with MIL-HDBK-454, Guideline 9
  • Letter of compliance certification.
  • Shock Compliance: MIL-STD-810E, Method 516.4,
    Procedure 1(1/2 sine30g x 20 millisec)
  • Vibration Compliance: MIL-STD-810E, Method 514.4, Category 1,
    Procedure 1 (2 hours per axis)
  • Low pressure (Altitude) Compliance: Altitude 5000 ft.
    MIL-STD-810E, Method 500.3, Procedure 1.
  • Humidity: MIL-STD-810F, Method 507.4
  • Independently switch each of 9 channels via knobs on front panel.
  • Switches pins 2,3,6,7,8,11,12,13, and 14. Pin 1 of each port is bussed through.
  • High quality sealed switch with self-wiping precious metal contacts.
  • No external power required.
  • Transparent to data speed and format.
  • Manual operation via front panel rotary switches.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB15 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8461
Product Name 9-Channel DB15 Connect / Disconnect Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
50155 Certified Managed Industrial PoE+ Switches - SEN-9648P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details