Electro Standards Laboratories DB15 A/B Switch, Exclusive Remote (Contact Closure) Model 4522

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON. SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts Contact Closure signaling for remote control operation. POWER: 24 VDC power to be supplied across pins 7 & 8 of the DB9 connector. DIMENSIONS: Desktop, 7.75"W x 2.0" H x 7.25"D. (19.7 x 5.1 x 18.4 cm) WEIGHT: Approx. 2.8 lbs (1.3 Kg) FEATURES: Allows quick connection to any one of two DB15 devices from one COMMON DB15 device. Switches all 15 pins of the DB15 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Remote control operation only. No local control. Remote control port allows off-site monitoring and switch management. The remote control port accepts contact closure commands for switch position control. Front panel LED's display position and power status. Powered by 24 VDC, required to be supplied across pins 7 and 8 of the REMOTE port. Switch defaults to the "A" position on power loss. On power return, unit will switch the position dictated by the remote contacts. Attractive anodized black box packaging provides EMI/RFI shielding. Ground stud on rear panel to provide single point chassis connection for shielding. Threaded inserts on bottom cover allow fixed mounting of the unit. The PathWay® Model 4522 is a Single Channel DB15 A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. The Model 4522 Single Channel unit is compactly enclosed in a desktop casing. The dimensions are 7.75"W x 2.0"H x 7.25"D and the unit weighs approximately 2.8 lbs. The switch may be controlled remotely from the DB9 Contact Control Remote port located on the rear of the unit. The DB9 Remote port provide control by dry contact open/closure logic. The front panel LED display indicates the switch position and power status. Custom length DB15 cables available for your switch installation.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON. SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts Contact Closure signaling for remote control operation. POWER: 24 VDC power to be supplied across pins 7 & 8 of the DB9 connector. DIMENSIONS: Desktop, 7.75"W x 2.0" H x 7.25"D. (19.7 x 5.1 x 18.4 cm) WEIGHT: Approx. 2.8 lbs (1.3 Kg) FEATURES: Allows quick connection to any one of two DB15 devices from one COMMON DB15 device. Switches all 15 pins of the DB15 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Remote control operation only. No local control. Remote control port allows off-site monitoring and switch management. The remote control port accepts contact closure commands for switch position control. Front panel LED's display position and power status. Powered by 24 VDC, required to be supplied across pins 7 and 8 of the REMOTE port. Switch defaults to the "A" position on power loss. On power return, unit will switch the position dictated by the remote contacts. Attractive anodized black box packaging provides EMI/RFI shielding. Ground stud on rear panel to provide single point chassis connection for shielding. Threaded inserts on bottom cover allow fixed mounting of the unit. The PathWay® Model 4522 is a Single Channel DB15 A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. The Model 4522 Single Channel unit is compactly enclosed in a desktop casing. The dimensions are 7.75"W x 2.0"H x 7.25"D and the unit weighs approximately 2.8 lbs. The switch may be controlled remotely from the DB9 Contact Control Remote port located on the rear of the unit. The DB9 Remote port provide control by dry contact open/closure logic. The front panel LED display indicates the switch position and power status. Custom length DB15 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB15 A/B Switch, Exclusive Remote (Contact Closure) - Model 4522 - Electro Standards Laboratories
Cranston, RI, USA
DB15 A/B Switch, Exclusive Remote (Contact Closure)
Model 4522
DB15 A/B Switch, Exclusive Remote (Contact Closure) Model 4522
SPECIFICATIONS: PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON. SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts Contact Closure signaling for remote control operation. POWER: 24 VDC power to be supplied across pins 7 & 8 of the DB9 connector. DIMENSIONS: Desktop, 7.75"W x 2.0" H x 7.25"D. (19.7 x 5.1 x 18.4 cm) WEIGHT: Approx. 2.8 lbs (1.3 Kg) FEATURES: Allows quick connection to any one of two DB15 devices from one COMMON DB15 device. Switches all 15 pins of the DB15 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Remote control operation only. No local control. Remote control port allows off-site monitoring and switch management. The remote control port accepts contact closure commands for switch position control. Front panel LED's display position and power status. Powered by 24 VDC, required to be supplied across pins 7 and 8 of the REMOTE port. Switch defaults to the "A" position on power loss. On power return, unit will switch the position dictated by the remote contacts. Attractive anodized black box packaging provides EMI/RFI shielding. Ground stud on rear panel to provide single point chassis connection for shielding. Threaded inserts on bottom cover allow fixed mounting of the unit. The PathWay® Model 4522 is a Single Channel DB15 A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. The Model 4522 Single Channel unit is compactly enclosed in a desktop casing. The dimensions are 7.75"W x 2.0"H x 7.25"D and the unit weighs approximately 2.8 lbs. The switch may be controlled remotely from the DB9 Contact Control Remote port located on the rear of the unit. The DB9 Remote port provide control by dry contact open/closure logic. The front panel LED display indicates the switch position and power status. Custom length DB15 cables available for your switch installation.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON.
  • SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 female connector on rear panel accepts Contact Closure signaling for remote control operation.
  • POWER: 24 VDC power to be supplied across pins 7 & 8 of the DB9 connector.
  • DIMENSIONS: Desktop, 7.75"W x 2.0" H x 7.25"D.
    (19.7 x 5.1 x 18.4 cm)
  • WEIGHT: Approx. 2.8 lbs (1.3 Kg)

FEATURES:

  • Allows quick connection to any one of two DB15 devices from one COMMON DB15 device.
  • Switches all 15 pins of the DB15 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Remote control operation only. No local control.
  • Remote control port allows off-site monitoring and switch management.
  • The remote control port accepts contact closure commands for switch position control.
  • Front panel LED's display position and power status.
  • Powered by 24 VDC, required to be supplied across pins 7 and 8 of the REMOTE port.
  • Switch defaults to the "A" position on power loss. On power return, unit will switch the position dictated by the remote contacts.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Ground stud on rear panel to provide single point chassis connection for shielding.
  • Threaded inserts on bottom cover allow fixed mounting of the unit.

The PathWay® Model 4522 is a Single Channel DB15 A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. The Model 4522 Single Channel unit is compactly enclosed in a desktop casing. The dimensions are 7.75"W x 2.0"H x 7.25"D and the unit weighs approximately 2.8 lbs.

The switch may be controlled remotely from the DB9 Contact Control Remote port located on the rear of the unit. The DB9 Remote port provide control by dry contact open/closure logic. The front panel LED display indicates the switch position and power status.

Custom length DB15 cables available for your switch installation.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4522
Product Name DB15 A/B Switch, Exclusive Remote (Contact Closure)
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-EIR-G-SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 2 #
View Details