Electro Standards Laboratories RJ45 CAT 5e On-Line/Off-Line Switch Model 7340A

Description
On-Line switch position connects port A to port B. Off-Line switch position disconnects and isolates port A from port B. The switch ports are transparent to all data. The DB9 Remote port provides access to remotely switch the unit. Front panel pushbutton control can be locked out remotely through contact closure. The unit maintains last set position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and the switch power status. All (8) signals of the interface are switched. Pin 9 of the remote control port has a 5 volt signal capable of providing up to 300 mA of current. (Model 7340B, only) Rackmount configuration is standard.
Datasheet
Description
On-Line switch position connects port A to port B. Off-Line switch position disconnects and isolates port A from port B. The switch ports are transparent to all data. The DB9 Remote port provides access to remotely switch the unit. Front panel pushbutton control can be locked out remotely through contact closure. The unit maintains last set position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and the switch power status. All (8) signals of the interface are switched. Pin 9 of the remote control port has a 5 volt signal capable of providing up to 300 mA of current. (Model 7340B, only) Rackmount configuration is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT 5e On-Line/Off-Line Switch - Model 7340A - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT 5e On-Line/Off-Line Switch
Model 7340A
RJ45 CAT 5e On-Line/Off-Line Switch Model 7340A
On-Line switch position connects port A to port B. Off-Line switch position disconnects and isolates port A from port B. The switch ports are transparent to all data. The DB9 Remote port provides access to remotely switch the unit. Front panel pushbutton control can be locked out remotely through contact closure. The unit maintains last set position in the event of a power loss and continues to pass data. Front panel LEDs display the current switch position and the switch power status. All (8) signals of the interface are switched. Pin 9 of the remote control port has a 5 volt signal capable of providing up to 300 mA of current. (Model 7340B, only) Rackmount configuration is standard.
  • On-Line switch position connects port A to port B.
  • Off-Line switch position disconnects and isolates port A from port B.
  • The switch ports are transparent to all data.
  • The DB9 Remote port provides access to remotely switch the unit.
  • Front panel pushbutton control can be locked out remotely through
    contact closure.
  • The unit maintains last set position in the event
    of a power loss and continues to pass data.
  • Front panel LEDs display the current switch position and the switch
    power status.
  • All (8) signals of the interface are switched.
  • Pin 9 of the remote control port has a 5 volt signal capable of providing
    up to 300 mA of current. (Model 7340B, only)
  • Rackmount configuration is standard.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7340A
Product Name RJ45 CAT 5e On-Line/Off-Line Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8005A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details