Electro Standards Laboratories Dual Channel RJ45 A/B Switch, Auto Fallback for PRI/ISDN Application Model 7142

Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Upon power restore, the unit will remain in the position and operational mode (i.e. automatic mode or manual mode) it was in at power down. Front panel pushbutton control. Independent control of channels. No Remote Control. Front panel LED's display the present position, mode and power status. Select Automatic Mode or Manual Mode via front panel pushbutton control independently for each channel. Each channel is completely independent and can be in different modes and different positions. In Automatic Mode, the unit automatically chooses its switch position based on the presence or absence of data activity on port A. In Manual Mode, the unit will not monitor the presence or absence of data activity. The unit automatically switches to the secondary line, when no data is detected on primary line. A port is Primary and B port is the Secondary line. The PathWay® Model 7142 Dual-Channel RJ45 A/B Switch with Automatic Fallback for PRI/ISDN allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the "A" and "B" ports, for each channel. The Model 7142 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Upon power restore, the unit will remain in the position and operational mode (i.e. automatic mode or manual mode) it was in at power down. Front panel pushbutton control. Independent control of channels. No Remote Control. Front panel LED's display the present position, mode and power status. Select Automatic Mode or Manual Mode via front panel pushbutton control independently for each channel. Each channel is completely independent and can be in different modes and different positions. In Automatic Mode, the unit automatically chooses its switch position based on the presence or absence of data activity on port A. In Manual Mode, the unit will not monitor the presence or absence of data activity. The unit automatically switches to the secondary line, when no data is detected on primary line. A port is Primary and B port is the Secondary line. The PathWay® Model 7142 Dual-Channel RJ45 A/B Switch with Automatic Fallback for PRI/ISDN allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the "A" and "B" ports, for each channel. The Model 7142 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RJ45 A/B Switch, Auto Fallback for PRI/ISDN Application - Model 7142 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RJ45 A/B Switch, Auto Fallback for PRI/ISDN Application
Model 7142
Dual Channel RJ45 A/B Switch, Auto Fallback for PRI/ISDN Application Model 7142
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Upon power restore, the unit will remain in the position and operational mode (i.e. automatic mode or manual mode) it was in at power down. Front panel pushbutton control. Independent control of channels. No Remote Control. Front panel LED's display the present position, mode and power status. Select Automatic Mode or Manual Mode via front panel pushbutton control independently for each channel. Each channel is completely independent and can be in different modes and different positions. In Automatic Mode, the unit automatically chooses its switch position based on the presence or absence of data activity on port A. In Manual Mode, the unit will not monitor the presence or absence of data activity. The unit automatically switches to the secondary line, when no data is detected on primary line. A port is Primary and B port is the Secondary line. The PathWay® Model 7142 Dual-Channel RJ45 A/B Switch with Automatic Fallback for PRI/ISDN allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the "A" and "B" ports, for each channel. The Model 7142 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power restore, the unit will remain in the position and operational mode (i.e. automatic mode or manual mode) it was in at power down.
  • Front panel pushbutton control.
  • Independent control of channels.
  • No Remote Control.
  • Front panel LED's display the present position, mode and power status.
  • Select Automatic Mode or Manual Mode via front panel pushbutton control independently for each channel.
  • Each channel is completely independent and can be in different modes and different positions.
  • In Automatic Mode, the unit automatically chooses its switch position based on the presence or absence of data activity on port A.
  • In Manual Mode, the unit will not monitor the presence or absence of data activity.
  • The unit automatically switches to the secondary line, when no data is detected on primary line.
  • A port is Primary and B port is the Secondary line.

The PathWay® Model 7142 Dual-Channel RJ45 A/B Switch with Automatic Fallback for PRI/ISDN allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the "A" and "B" ports, for each channel. The Model 7142 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7142
Product Name Dual Channel RJ45 A/B Switch, Auto Fallback for PRI/ISDN Application
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2102383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Ports / Interfaces Usb
Data Rate 1.15E-4 Gbps
View Details