Electro Standards Laboratories 16-Channel RJ11/12 2-Position Switch Model 9050

Description
Ideal for fax, modem and phone line switch applications. Eliminates need for dedicated phone lines for fax or modem. SPECIFICATIONS: PORT CONNECTORS: (48) RJ11/12 female connectors; (16) A (16) B (16) COMMON FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.6" D. (48.3 x 8.9 x 22.0 cm). WEIGHT: Approximately 5.7 lb. (2.6 kg) 16-CHANNEL RJ11/12 A/B SWITCH APPLICATION:(RJ11/12 Telco Modular Switch) The drawing illustrates simultaneous switching of sixteen RJ11/12 A/B Switch channels from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels, the Model 9050 RJ11/12 A/B switch allows the user to access two RJ11/12 interface devices connected to its A and B ports with one RJ11/12 device connected to its COMMON port. The unit supports 4 center pins of the RJ11/12 interface. The sixteen channels are switched simultaneously via one knob located on the front panel. No need to plug and unplug cables thereby eliminating connector wear. The Model 9050 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switch all sixteen channels between Positions A and B via the front panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Four center pins 2, 3, 4, 5 of the RJ11/12 interface are switched via a break-before-make rotary switch. Eliminates the need to plug and unplug cables. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form.http://www.electrost andards.com/Products -Custom/Copper-Switc h/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification. All ESL Manual Data Network Switches are available for export.
Datasheet
Description
Ideal for fax, modem and phone line switch applications. Eliminates need for dedicated phone lines for fax or modem. SPECIFICATIONS: PORT CONNECTORS: (48) RJ11/12 female connectors; (16) A (16) B (16) COMMON FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.6" D. (48.3 x 8.9 x 22.0 cm). WEIGHT: Approximately 5.7 lb. (2.6 kg) 16-CHANNEL RJ11/12 A/B SWITCH APPLICATION:(RJ11/12 Telco Modular Switch) The drawing illustrates simultaneous switching of sixteen RJ11/12 A/B Switch channels from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels, the Model 9050 RJ11/12 A/B switch allows the user to access two RJ11/12 interface devices connected to its A and B ports with one RJ11/12 device connected to its COMMON port. The unit supports 4 center pins of the RJ11/12 interface. The sixteen channels are switched simultaneously via one knob located on the front panel. No need to plug and unplug cables thereby eliminating connector wear. The Model 9050 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switch all sixteen channels between Positions A and B via the front panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Four center pins 2, 3, 4, 5 of the RJ11/12 interface are switched via a break-before-make rotary switch. Eliminates the need to plug and unplug cables. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form.http://www.electrost andards.com/Products -Custom/Copper-Switc h/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification. All ESL Manual Data Network Switches are available for export.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel RJ11/12 2-Position Switch - Model 9050 - Electro Standards Laboratories
Cranston, RI, USA
16-Channel RJ11/12 2-Position Switch
Model 9050
16-Channel RJ11/12 2-Position Switch Model 9050
Ideal for fax, modem and phone line switch applications. Eliminates need for dedicated phone lines for fax or modem. SPECIFICATIONS: PORT CONNECTORS: (48) RJ11/12 female connectors; (16) A (16) B (16) COMMON FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.6" D. (48.3 x 8.9 x 22.0 cm). WEIGHT: Approximately 5.7 lb. (2.6 kg) 16-CHANNEL RJ11/12 A/B SWITCH APPLICATION:(RJ11/12 Telco Modular Switch) The drawing illustrates simultaneous switching of sixteen RJ11/12 A/B Switch channels from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels, the Model 9050 RJ11/12 A/B switch allows the user to access two RJ11/12 interface devices connected to its A and B ports with one RJ11/12 device connected to its COMMON port. The unit supports 4 center pins of the RJ11/12 interface. The sixteen channels are switched simultaneously via one knob located on the front panel. No need to plug and unplug cables thereby eliminating connector wear. The Model 9050 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switch all sixteen channels between Positions A and B via the front panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Four center pins 2, 3, 4, 5 of the RJ11/12 interface are switched via a break-before-make rotary switch. Eliminates the need to plug and unplug cables. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects. Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form.http://www.electrost andards.com/Products -Custom/Copper-Switc h/ Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification. All ESL Manual Data Network Switches are available for export.
  • Ideal for fax, modem and phone line switch applications.
  • Eliminates need for dedicated phone lines for fax or modem.

SPECIFICATIONS:

  • PORT CONNECTORS: (48) RJ11/12 female connectors;
    • (16) A
    • (16) B
    • (16) COMMON
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B.
  • POWER: No power required. Manually Operated.
  • DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.6" D.
    (48.3 x 8.9 x 22.0 cm).
  • WEIGHT: Approximately 5.7 lb. (2.6 kg)

16-CHANNEL RJ11/12 A/B SWITCH APPLICATION:(RJ11/12 Telco Modular Switch) The drawing illustrates simultaneous switching of sixteen RJ11/12 A/B Switch channels from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports.

With each of its sixteen channels, the Model 9050 RJ11/12 A/B switch allows the user to access two RJ11/12 interface devices connected to its A and B ports with one RJ11/12 device connected to its COMMON port. The unit supports 4 center pins of the RJ11/12 interface. The sixteen channels are switched simultaneously via one knob located on the front panel. No need to plug and unplug cables thereby eliminating connector wear. The Model 9050 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switch all sixteen channels between Positions A and B via the front panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • Four center pins 2, 3, 4, 5 of the RJ11/12 interface are switched via a break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • Manually operated. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length RJ11/12 patchcords available for your switch installation.
  • Lifetime warranty against manufacturing defects.

Custom Network Switches are available. Contact us by phone, email, or complete the Online Custom Products Form.http://www.electrostandards.com/Products-Custom/Copper-Switch/

Electro Standards can supply all of your Network Cable requirements. Click here to reach our CABLES, COPPER NETWORK Webpage.

All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

*Prices online are subject to change and verification.
All ESL Manual Data Network Switches are available for export.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9050
Product Name 16-Channel RJ11/12 2-Position Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details