Electro Standards Laboratories DB25 THX Audio Interface A/B/C/D Switch Model 8460

Description
SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. POWER: No power required. Manually operated. LOW IMPEDANCE CONTACTS: Typical contact resistance, 3 milliohms. SIGNAL PAIRING: Each signal "positive" is paired with its respective signal "ground". DIMENSIONS: With Brackets removed 4.18" W x 3.5" H x 6.64" D. (10.7 x 8.9 x 16.9 cm) With Brackets attached: 6.4" W x 3.5" H x 6.64" D. (16.3 x 3.5 x 16.9 cm) WEIGHT: (includes brackets) 2.0 lb (0.9 kg). DB25 THX AUDIO INTERFACE APPLICATION: The drawing illustrates a COMMON device connected to the DB25 COMMON port sharing among four devices connected to the A, B, C and D ports. (The internal Wiring Paired to Reduce Crosstalk) The drawing also shows the Chassis Ground Lug for secure grounding. FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. The Model 8460 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 8460 is packaged in a compact enclosure that includes removable brackets.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. POWER: No power required. Manually operated. LOW IMPEDANCE CONTACTS: Typical contact resistance, 3 milliohms. SIGNAL PAIRING: Each signal "positive" is paired with its respective signal "ground". DIMENSIONS: With Brackets removed 4.18" W x 3.5" H x 6.64" D. (10.7 x 8.9 x 16.9 cm) With Brackets attached: 6.4" W x 3.5" H x 6.64" D. (16.3 x 3.5 x 16.9 cm) WEIGHT: (includes brackets) 2.0 lb (0.9 kg). DB25 THX AUDIO INTERFACE APPLICATION: The drawing illustrates a COMMON device connected to the DB25 COMMON port sharing among four devices connected to the A, B, C and D ports. (The internal Wiring Paired to Reduce Crosstalk) The drawing also shows the Chassis Ground Lug for secure grounding. FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. The Model 8460 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 8460 is packaged in a compact enclosure that includes removable brackets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 THX Audio Interface A/B/C/D Switch - Model 8460 - Electro Standards Laboratories
Cranston, RI, USA
DB25 THX Audio Interface A/B/C/D Switch
Model 8460
DB25 THX Audio Interface A/B/C/D Switch Model 8460
SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. POWER: No power required. Manually operated. LOW IMPEDANCE CONTACTS: Typical contact resistance, 3 milliohms. SIGNAL PAIRING: Each signal "positive" is paired with its respective signal "ground". DIMENSIONS: With Brackets removed 4.18" W x 3.5" H x 6.64" D. (10.7 x 8.9 x 16.9 cm) With Brackets attached: 6.4" W x 3.5" H x 6.64" D. (16.3 x 3.5 x 16.9 cm) WEIGHT: (includes brackets) 2.0 lb (0.9 kg). DB25 THX AUDIO INTERFACE APPLICATION: The drawing illustrates a COMMON device connected to the DB25 COMMON port sharing among four devices connected to the A, B, C and D ports. (The internal Wiring Paired to Reduce Crosstalk) The drawing also shows the Chassis Ground Lug for secure grounding. FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. The Model 8460 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 8460 is packaged in a compact enclosure that includes removable brackets.

SPECIFICATIONS:

  • PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D.
  • POWER: No power required. Manually operated.
  • LOW IMPEDANCE CONTACTS: Typical contact resistance, 3 milliohms.
  • SIGNAL PAIRING: Each signal "positive" is paired with its respective signal "ground".
  • DIMENSIONS: With Brackets removed 4.18" W x 3.5" H x 6.64" D. (10.7 x 8.9 x 16.9 cm)
    With Brackets attached: 6.4" W x 3.5" H x 6.64" D. (16.3 x 3.5 x 16.9 cm)
  • WEIGHT: (includes brackets) 2.0 lb (0.9 kg).

DB25 THX AUDIO INTERFACE APPLICATION: The drawing illustrates a COMMON device connected to the DB25 COMMON port sharing among four devices connected to the A, B, C and D ports. (The internal Wiring Paired to Reduce Crosstalk) The drawing also shows the Chassis Ground Lug for secure grounding.

FEATURES:

  • Ideal for THX Audio Interface switch applications.
  • Allows quick connection to any one of four DB25 interface devices from one COMMON port.
  • Manual operation via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • All (25) pins of the DB25 interface are switched via break-before-make rotary switch.
  • All port shields are grounded to the chassis.
  • Rear-panel chassis stud accepts spade lug for secure grounding.
  • No external power required.
  • Packaging includes removable rackmount brackets.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Ruggedized to withstand vibration encountered in mobile/motion applications.
  • Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface.
  • Lifetime warranty against manufacturing defects.
  • Custom length, custom designed DB25 cables wired to your specifications available for your switch installation.

The Model 8460 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 8460 is packaged in a compact enclosure that includes removable brackets.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8460
Product Name DB25 THX Audio Interface A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details