Electro Standards Laboratories Three-Channel XLR A/B Switch, with Contact Control Model 7298

Description
Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. The Model 7298 dimensions are 19" W x 1.75" H x 8" D. FEATURES: Each of three channels allows access to two XLR interface devices from one COMMON XLR device. All three channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains last set position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length XLR cables available fro your switch installation.
Datasheet
Description
Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. The Model 7298 dimensions are 19" W x 1.75" H x 8" D. FEATURES: Each of three channels allows access to two XLR interface devices from one COMMON XLR device. All three channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains last set position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length XLR cables available fro your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Channel XLR A/B Switch, with Contact Control - Model 7298 - Electro Standards Laboratories
Cranston, RI, USA
Three-Channel XLR A/B Switch, with Contact Control
Model 7298
Three-Channel XLR A/B Switch, with Contact Control Model 7298
Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B with a single XLR interface device connected to the COMMON port. The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. The Model 7298 dimensions are 19" W x 1.75" H x 8" D. FEATURES: Each of three channels allows access to two XLR interface devices from one COMMON XLR device. All three channels switch simultaneously. Switches all three pins of the XLR interface. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site switch management. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains last set position. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length XLR cables available fro your switch installation.

Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B with a single XLR interface device connected to the COMMON port.

The switch may be controlled locally via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. The Remote port accepts contact closure signals. The Model 7298 dimensions are 19" W x 1.75" H x 8" D.

FEATURES:

  • Each of three channels allows access to two XLR interface
    devices from one COMMON XLR device.
  • All three channels switch simultaneously.
  • Switches all three pins of the XLR interface.
  • Eliminates the need to plug and unplug cables.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site switch management.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and
    continues to pass data.
  • When power is restored, unit maintains last set position.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length XLR cables available fro your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7298
Product Name Three-Channel XLR A/B Switch, with Contact Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2463376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 2.5 Gbps
View Details