Electro Standards Laboratories Single Channel RJ45 Cat5e A/B Rotary Switch Model 8084

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched via break-before-make rotary switch. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb., (0.2 kg) LEG LENGTHS: 20" (50.8 cm) For a similar switch with 8" legs, See Model 8057, Cat No. 308057 in the RELATED PRODUCTS TAB! High Quality Manual Data Network Switches Increase the Reliability of Your Network! CAT5e A/B ROTARY SWITCH APPLICATION w/NO ENCLOSURE: Designed for installation in any custom enclosure. CAT5e A/B SWITCH FUNCTION DIAGRAM: The Model 8084 Function Diagram shows three Female RJ45 ports, (RJ45 A port, RJ45 B port, RJ45 COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 20" (50.8 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched via break-before-make rotary switch. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb., (0.2 kg) LEG LENGTHS: 20" (50.8 cm) For a similar switch with 8" legs, See Model 8057, Cat No. 308057 in the RELATED PRODUCTS TAB! High Quality Manual Data Network Switches Increase the Reliability of Your Network! CAT5e A/B ROTARY SWITCH APPLICATION w/NO ENCLOSURE: Designed for installation in any custom enclosure. CAT5e A/B SWITCH FUNCTION DIAGRAM: The Model 8084 Function Diagram shows three Female RJ45 ports, (RJ45 A port, RJ45 B port, RJ45 COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 20" (50.8 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45 Cat5e A/B Rotary Switch - Model 8084 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45 Cat5e A/B Rotary Switch
Model 8084
Single Channel RJ45 Cat5e A/B Rotary Switch Model 8084
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched via break-before-make rotary switch. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb., (0.2 kg) LEG LENGTHS: 20" (50.8 cm) For a similar switch with 8" legs, See Model 8057, Cat No. 308057 in the RELATED PRODUCTS TAB! High Quality Manual Data Network Switches Increase the Reliability of Your Network! CAT5e A/B ROTARY SWITCH APPLICATION w/NO ENCLOSURE: Designed for installation in any custom enclosure. CAT5e A/B SWITCH FUNCTION DIAGRAM: The Model 8084 Function Diagram shows three Female RJ45 ports, (RJ45 A port, RJ45 B port, RJ45 COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 20" (50.8 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B.
  • PINS SWITCHED: All 8 pins are switched via break-before-make rotary switch.
  • POWER: No Power required. Manually operated.
  • WEIGHT: Approximately, 0.3 lb., (0.2 kg)
  • LEG LENGTHS: 20" (50.8 cm)
  • For a similar switch with 8" legs, See Model 8057, Cat No. 308057 in the RELATED PRODUCTS TAB!

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

CAT5e A/B ROTARY SWITCH APPLICATION w/NO ENCLOSURE:

  • Designed for installation in any custom enclosure.

CAT5e A/B SWITCH FUNCTION DIAGRAM: The Model 8084 Function Diagram shows three Female RJ45 ports, (RJ45 A port, RJ45 B port, RJ45 COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make rotary switch.
  • No power required for operation.
  • Switch and cabled RJ45's allow install into custom enclosures.
  • Leg Lengths: 20" (50.8 cm)
  • Certified Cat 5e compliance.

COMPONENTS PROVIDED:

  • Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch.
  • Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241).
  • Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure.
  • Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8084
Product Name Single Channel RJ45 Cat5e A/B Rotary Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details