Electro Standards Laboratories RJ45 CAT5 A/B/C/D Switch Model 7424

Description
The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45 interface device connected to the COMMON port among four other devices connected to the "A", "B", "C", and "D" port. Remote access can be accomplished by RS232 commands sent via the Serial Remote Control port. Users can remotely monitor status, control switch functions, and lockout the front panel pushbuttons. Features: The switch ports are transparent to data format. 4 pins of the RJ45 interface are switched (pins 1, 2, 3, and 6). All switched signals are passed via copper contact relays that maintain their position and continuity in the event of a power loss. Front panel pushbutton control or remote ASCII command access through the RS232 serial port. Front panel LED's display the current switch position and power status. Remote Control Lockout of front panel pushbuttons. Remote Control query of current switch position. Standard configuration is desktop.
Datasheet
Description
The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45 interface device connected to the COMMON port among four other devices connected to the "A", "B", "C", and "D" port. Remote access can be accomplished by RS232 commands sent via the Serial Remote Control port. Users can remotely monitor status, control switch functions, and lockout the front panel pushbuttons. Features: The switch ports are transparent to data format. 4 pins of the RJ45 interface are switched (pins 1, 2, 3, and 6). All switched signals are passed via copper contact relays that maintain their position and continuity in the event of a power loss. Front panel pushbutton control or remote ASCII command access through the RS232 serial port. Front panel LED's display the current switch position and power status. Remote Control Lockout of front panel pushbuttons. Remote Control query of current switch position. Standard configuration is desktop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5 A/B/C/D Switch - Model 7424 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5 A/B/C/D Switch
Model 7424
RJ45 CAT5 A/B/C/D Switch Model 7424
The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45 interface device connected to the COMMON port among four other devices connected to the "A", "B", "C", and "D" port. Remote access can be accomplished by RS232 commands sent via the Serial Remote Control port. Users can remotely monitor status, control switch functions, and lockout the front panel pushbuttons. Features: The switch ports are transparent to data format. 4 pins of the RJ45 interface are switched (pins 1, 2, 3, and 6). All switched signals are passed via copper contact relays that maintain their position and continuity in the event of a power loss. Front panel pushbutton control or remote ASCII command access through the RS232 serial port. Front panel LED's display the current switch position and power status. Remote Control Lockout of front panel pushbuttons. Remote Control query of current switch position. Standard configuration is desktop.

The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45 interface device connected to the COMMON port among four other devices connected to the "A", "B", "C", and "D" port. Remote access can be accomplished by RS232 commands sent via the Serial Remote Control port. Users can remotely monitor status, control switch functions, and lockout the front panel pushbuttons.

Features:

  • The switch ports are transparent to data format.
  • 4 pins of the RJ45 interface are switched (pins 1, 2, 3, and 6).
  • All switched signals are passed via copper contact relays that maintain
    their position and continuity in the event of a power loss.
  • Front panel pushbutton control or remote ASCII command access
    through the RS232 serial port.
  • Front panel LED's display the current switch position and power status.
  • Remote Control Lockout of front panel pushbuttons.
  • Remote Control query of current switch position.
  • Standard configuration is desktop.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7424
Product Name RJ45 CAT5 A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T2TG2F Port Unmanged Swtch - 1783-US6T2TG2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details