Electro Standards Laboratories 5-Channel Cat5e RJ45A/B/C Switch Model 9462

Description
Specifications: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels. FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A, B, or C position for each of the 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.5 lbs. (2.9 Kg) The Model 9462 enables access to three 10/100/1000 Base-T Cat 5e networks for each channel. Each of the five channels of the Model 9462 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Efficient use of panel space; five complete A/B/C switches in a 1U panel height (1.75"). Each of the five channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the five channels via five front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.
Datasheet
Description
Specifications: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels. FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A, B, or C position for each of the 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.5 lbs. (2.9 Kg) The Model 9462 enables access to three 10/100/1000 Base-T Cat 5e networks for each channel. Each of the five channels of the Model 9462 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Efficient use of panel space; five complete A/B/C switches in a 1U panel height (1.75"). Each of the five channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the five channels via five front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Channel Cat5e RJ45A/B/C Switch - Model 9462 - Electro Standards Laboratories
Cranston, RI, USA
5-Channel Cat5e RJ45A/B/C Switch
Model 9462
5-Channel Cat5e RJ45A/B/C Switch Model 9462
Specifications: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels. FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A, B, or C position for each of the 5 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.5 lbs. (2.9 Kg) The Model 9462 enables access to three 10/100/1000 Base-T Cat 5e networks for each channel. Each of the five channels of the Model 9462 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Efficient use of panel space; five complete A/B/C switches in a 1U panel height (1.75"). Each of the five channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the five channels via five front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime guarantee against manufacturing defects.

Specifications:

  • PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels.
  • FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A, B, or C position for each of the 5 channels.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 6.5 lbs. (2.9 Kg)

The Model 9462 enables access to three 10/100/1000 Base-T Cat 5e networks for each channel. Each of the five channels of the Model 9462 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear.

Features:

  • Efficient use of panel space; five complete A/B/C switches in a 1U panel height (1.75").
  • Each of the five channels allows quick connection to any one of three networks from one COMMON network.
  • Independently switches each of the five channels via five front-panel rotary switches.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All 8 pins of the RJ45 interface are switched.
  • Tested for Cat5e Compliance.
  • Manually operated. No power required.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9462
Product Name 5-Channel Cat5e RJ45A/B/C Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details