Electro Standards Laboratories 4-Channel DB25/DB15/DB9 A/B Switch Model 7438

Description
SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as listed in Table 1. FRONT PANEL CONTROL: (4) Manual pushbuttons allow local switching. REMOTE CONTROL PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. DISPLAY: (8) Front panel Red LED's display switch position and power status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0"W x 5.25"H x 12.14"D (48.3 x 13.4 x 30.9 cm) WEIGHT: Approximately 11.0 lbs. (5.0 kg) FEATURES: Each channel consists of three A/B/COMMON port sets: (1) DB25 (1) DB15 (1) DB9 The switch ports are transparent to all data. All pins of the DB25, DB15, and DB9 interfaces are switched via break-before-make electromechanical relays. Independent control of each channel with front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Telnet Command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. The PathWay® Model 7438 4-Channel DB25/DB15/DB9 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7438 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module. Ideal for international applications.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as listed in Table 1. FRONT PANEL CONTROL: (4) Manual pushbuttons allow local switching. REMOTE CONTROL PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. DISPLAY: (8) Front panel Red LED's display switch position and power status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0"W x 5.25"H x 12.14"D (48.3 x 13.4 x 30.9 cm) WEIGHT: Approximately 11.0 lbs. (5.0 kg) FEATURES: Each channel consists of three A/B/COMMON port sets: (1) DB25 (1) DB15 (1) DB9 The switch ports are transparent to all data. All pins of the DB25, DB15, and DB9 interfaces are switched via break-before-make electromechanical relays. Independent control of each channel with front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Telnet Command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. The PathWay® Model 7438 4-Channel DB25/DB15/DB9 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7438 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel DB25/DB15/DB9 A/B Switch - Model 7438 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel DB25/DB15/DB9 A/B Switch
Model 7438
4-Channel DB25/DB15/DB9 A/B Switch Model 7438
SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as listed in Table 1. FRONT PANEL CONTROL: (4) Manual pushbuttons allow local switching. REMOTE CONTROL PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. DISPLAY: (8) Front panel Red LED's display switch position and power status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0"W x 5.25"H x 12.14"D (48.3 x 13.4 x 30.9 cm) WEIGHT: Approximately 11.0 lbs. (5.0 kg) FEATURES: Each channel consists of three A/B/COMMON port sets: (1) DB25 (1) DB15 (1) DB9 The switch ports are transparent to all data. All pins of the DB25, DB15, and DB9 interfaces are switched via break-before-make electromechanical relays. Independent control of each channel with front panel pushbutton control. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Telnet Command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. The PathWay® Model 7438 4-Channel DB25/DB15/DB9 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7438 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module. Ideal for international applications.

SPECIFICATIONS:

  • PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as listed in Table 1.
  • FRONT PANEL CONTROL: (4) Manual pushbuttons allow local switching.
  • REMOTE CONTROL PORT: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation.
  • DISPLAY: (8) Front panel Red LED's display switch position and power status.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0"W x 5.25"H x 12.14"D (48.3 x 13.4 x 30.9 cm)
  • WEIGHT: Approximately 11.0 lbs. (5.0 kg)

FEATURES:

  • Each channel consists of three A/B/COMMON port sets:
    • (1) DB25
    • (1) DB15
    • (1) DB9
  • The switch ports are transparent to all data.
  • All pins of the DB25, DB15, and DB9 interfaces are switched via break-before-make electromechanical relays.
  • Independent control of each channel with front panel pushbutton control.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment.
  • Remote Telnet Command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Front panel LED's display present position and power status.

The PathWay® Model 7438 4-Channel DB25/DB15/DB9 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports, for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface.

The Model 7438 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7438
Product Name 4-Channel DB25/DB15/DB9 A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details