Electro Standards Laboratories Single Channel RJ45 A/B Data Network Switch Model 8057

Description
The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8057 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation. High Quality Manual Data Network Switches Increase the Reliability of Your Network! Features: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45's allow installation into custom enclosures. Certified for CAT5e compliance. Components Provided: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460). Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B ,and Common. FRONT PANEL CONTROL: (1) Rotary switch allows local switching. POWER: No power required. Manually operated. LEG LENGTHS: 8" (20.3 cm) WEIGHT: Approximately 0.2 lbs (0.4 Kg)
Datasheet
Description
The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8057 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation. High Quality Manual Data Network Switches Increase the Reliability of Your Network! Features: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45's allow installation into custom enclosures. Certified for CAT5e compliance. Components Provided: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460). Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B ,and Common. FRONT PANEL CONTROL: (1) Rotary switch allows local switching. POWER: No power required. Manually operated. LEG LENGTHS: 8" (20.3 cm) WEIGHT: Approximately 0.2 lbs (0.4 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45 A/B Data Network Switch - Model 8057 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45 A/B Data Network Switch
Model 8057
Single Channel RJ45 A/B Data Network Switch Model 8057
The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8057 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation. High Quality Manual Data Network Switches Increase the Reliability of Your Network! Features: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45's allow installation into custom enclosures. Certified for CAT5e compliance. Components Provided: Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460). Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B ,and Common. FRONT PANEL CONTROL: (1) Rotary switch allows local switching. POWER: No power required. Manually operated. LEG LENGTHS: 8" (20.3 cm) WEIGHT: Approximately 0.2 lbs (0.4 Kg)

The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8057 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation.

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

Features:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched.
  • No power required for operation.
  • Switch and cabled RJ45's allow installation into custom enclosures.
  • Certified for CAT5e compliance.

Components Provided:

  • Rotary Switch with A/B/COM RJ45's - The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch.
  • Knob - To be installed on the rotary switch shaft to facilitate turning the switch (P/N 502241).
  • Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure.
  • Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).

Specifications:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B ,and Common.
  • FRONT PANEL CONTROL: (1) Rotary switch allows local switching.
  • POWER: No power required. Manually operated.
  • LEG LENGTHS: 8" (20.3 cm)
  • WEIGHT: Approximately 0.2 lbs (0.4 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8057
Product Name Single Channel RJ45 A/B Data Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06SA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
16FE+4G SFP Managed Ethernet Switch - EKI-7720E-4F-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details