Electro Standards Laboratories 8-Channel RJ45 Cat6 A/B Switch Model 7322

Description
RJ45 Manual Network Switch, Cat6, Rotary Switch Manual, Simultaneous Control, Rackmount - All Ports are Shielded RJ45 Connectors - Applicable to switching ANY RJ45 Interface, quickly and reliably FEATURES: LineSelect® Model 7322 allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LLineSelect® Model 7322 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.
Datasheet
Description
RJ45 Manual Network Switch, Cat6, Rotary Switch Manual, Simultaneous Control, Rackmount - All Ports are Shielded RJ45 Connectors - Applicable to switching ANY RJ45 Interface, quickly and reliably FEATURES: LineSelect® Model 7322 allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LLineSelect® Model 7322 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat6 A/B Switch - Model 7322 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat6 A/B Switch
Model 7322
8-Channel RJ45 Cat6 A/B Switch Model 7322
RJ45 Manual Network Switch, Cat6, Rotary Switch Manual, Simultaneous Control, Rackmount - All Ports are Shielded RJ45 Connectors - Applicable to switching ANY RJ45 Interface, quickly and reliably FEATURES: LineSelect® Model 7322 allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LLineSelect® Model 7322 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.

RJ45 Manual Network Switch, Cat6, Rotary Switch

Manual, Simultaneous Control, Rackmount
- All Ports are Shielded RJ45 Connectors
- Applicable to switching ANY RJ45 Interface, quickly and reliably

FEATURES:

  • LineSelect® Model 7322 allows quick connection to any one of two devices from one Common device for each channel.
  • Certified Cat 6 Compliance.
  • All ports are shielded RJ45 connectors.
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • The switch ports are transparent to all data.
  • Simultaneously switches both channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power is required.
  • Rackmount configuration.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
  • Custom length Cat6 cables available for your switch application.

The LLineSelect® Model 7322 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7322
Product Name 8-Channel RJ45 Cat6 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2676066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 1 Gbps
View Details