Electro Standards Laboratories Single Channel DB37 A/B Switch Model 7331

Description
The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other devices connected to the A and B ports. The switch may be controlled manually via the front panel pushbutton. Front-panel LED's display present switch position. Features: Allows access to two DB37 interface networks from one COMMON network or device. Local control via front-panel pushbutton. No remote control capability. Switches pins 1-36 of the DB37 interface. Pin 37 is not switched or connected. Front-panel LED's display switch position and power status. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit retains present position and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB37 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other devices connected to the A and B ports. The switch may be controlled manually via the front panel pushbutton. Front-panel LED's display present switch position. Features: Allows access to two DB37 interface networks from one COMMON network or device. Local control via front-panel pushbutton. No remote control capability. Switches pins 1-36 of the DB37 interface. Pin 37 is not switched or connected. Front-panel LED's display switch position and power status. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit retains present position and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB37 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel DB37 A/B Switch - Model 7331 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel DB37 A/B Switch
Model 7331
Single Channel DB37 A/B Switch Model 7331
The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other devices connected to the A and B ports. The switch may be controlled manually via the front panel pushbutton. Front-panel LED's display present switch position. Features: Allows access to two DB37 interface networks from one COMMON network or device. Local control via front-panel pushbutton. No remote control capability. Switches pins 1-36 of the DB37 interface. Pin 37 is not switched or connected. Front-panel LED's display switch position and power status. Transparent to data speed and format. Eliminates the need to plug and unplug cables. Retains last switch position in the event of power loss and continues to pass data. When power is restored, unit retains present position and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB37 cables available for your switch installation.
The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other devices connected to the A and B ports.
The switch may be controlled manually via the front panel pushbutton. Front-panel LED's display present switch position.

Features:

  • Allows access to two DB37 interface networks from one COMMON network or device.
  • Local control via front-panel pushbutton.
  • No remote control capability.
  • Switches pins 1-36 of the DB37 interface. Pin 37 is not switched or connected.
  • Front-panel LED's display switch position and power status.
  • Transparent to data speed and format.
  • Eliminates the need to plug and unplug cables.
  • Retains last switch position in the event of power loss and continues to pass data.
  • When power is restored, unit retains present position and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB37 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7331
Product Name Single Channel DB37 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8408AM - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details