Electro Standards Laboratories DB25 Audio Interface 4-Position Switch, Removeable Brackets Model 8470

Description
FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. For a Desktop version of the LineSelect™ Model 8470, See Model 8460, Cat No 308460. The LineSelect™ Model 8470 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The LineSelect™ Model 8460 is packaged in a compact enclosure that includes removable brackets.
Datasheet
Description
FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. For a Desktop version of the LineSelect™ Model 8470, See Model 8460, Cat No 308460. The LineSelect™ Model 8470 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The LineSelect™ Model 8460 is packaged in a compact enclosure that includes removable brackets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Audio Interface 4-Position Switch, Removeable Brackets - Model 8470 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Audio Interface 4-Position Switch, Removeable Brackets
Model 8470
DB25 Audio Interface 4-Position Switch, Removeable Brackets Model 8470
FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. All port shields are grounded to the chassis. Rear-panel chassis stud accepts spade lug for secure grounding. No external power required. Packaging includes removable rackmount brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Ruggedized to withstand vibration encountered in mobile/motion applications. Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface. Lifetime warranty against manufacturing defects. Custom length, custom designed DB25 cables wired to your specifications available for your switch installation. For a Desktop version of the LineSelect™ Model 8470, See Model 8460, Cat No 308460. The LineSelect™ Model 8470 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The LineSelect™ Model 8460 is packaged in a compact enclosure that includes removable brackets.

FEATURES:

  • Ideal for THX Audio Interface switch applications.
  • Allows quick connection to any one of four DB25 interface devices from one COMMON port.
  • Manual operation via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • All (25) pins of the DB25 interface are switched via break-before-make rotary switch.
  • All port shields are grounded to the chassis.
  • Rear-panel chassis stud accepts spade lug for secure grounding.
  • No external power required.
  • Packaging includes removable rackmount brackets.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Ruggedized to withstand vibration encountered in mobile/motion applications.
  • Internal wiring is paired to minimize audio signal crosstalk for THX signal assignment at DB25 interface.
  • Lifetime warranty against manufacturing defects.
  • Custom length, custom designed DB25 cables wired to your specifications available for your switch installation.
  • For a Desktop version of the LineSelect™ Model 8470, See Model 8460, Cat No 308460.

The LineSelect™ Model 8470 DB25 THX Audio Interface A/B/C/D Switch allows the user to reroute data between any one of four DB25 devices to one COMMON device with the simple rotation of a selector switch. All 25 pins of the DB25 interface are switched. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The LineSelect™ Model 8460 is packaged in a compact enclosure that includes removable brackets.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8470
Product Name DB25 Audio Interface 4-Position Switch, Removeable Brackets
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch - EKI-2526M-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers