Electro Standards Laboratories Remote Power Reboot Switch Model M4404

Description
Cycle power to 8 remotely located devices. Those devices plug into the model 4404 AC power outlets. The connected devices can be remotely restarted by accessing the Model 4404 via a 10-BASE-T connection. Choose any of 8 AC outlets individually, or in groups, and remove and restore power allowing the selected peripheral to re-initiate and resume normal operation. Front panel controls include System Reset pushbutton. LEDs display power, switch position, and LAN presence for remote control. Access User Interface via standard Web browser. No special software required. Login username and password authentication required. Easy to use, simple point and click operation. Remote access to control or monitor the 8 power outlets of the Model 4404 Power Reboot Switch. User privilege level configuration creates users with different authorities. IP Addressable Data Network Switch! LAN access gives users across the LAN or over the Internet access to control the switch.
Description
Cycle power to 8 remotely located devices. Those devices plug into the model 4404 AC power outlets. The connected devices can be remotely restarted by accessing the Model 4404 via a 10-BASE-T connection. Choose any of 8 AC outlets individually, or in groups, and remove and restore power allowing the selected peripheral to re-initiate and resume normal operation. Front panel controls include System Reset pushbutton. LEDs display power, switch position, and LAN presence for remote control. Access User Interface via standard Web browser. No special software required. Login username and password authentication required. Easy to use, simple point and click operation. Remote access to control or monitor the 8 power outlets of the Model 4404 Power Reboot Switch. User privilege level configuration creates users with different authorities. IP Addressable Data Network Switch! LAN access gives users across the LAN or over the Internet access to control the switch.

Suppliers

Company
Product
Description
Supplier Links
Remote Power Reboot Switch - Model M4404 - Electro Standards Laboratories
Cranston, RI, USA
Remote Power Reboot Switch
Model M4404
Remote Power Reboot Switch Model M4404
Cycle power to 8 remotely located devices. Those devices plug into the model 4404 AC power outlets. The connected devices can be remotely restarted by accessing the Model 4404 via a 10-BASE-T connection. Choose any of 8 AC outlets individually, or in groups, and remove and restore power allowing the selected peripheral to re-initiate and resume normal operation. Front panel controls include System Reset pushbutton. LEDs display power, switch position, and LAN presence for remote control. Access User Interface via standard Web browser. No special software required. Login username and password authentication required. Easy to use, simple point and click operation. Remote access to control or monitor the 8 power outlets of the Model 4404 Power Reboot Switch. User privilege level configuration creates users with different authorities. IP Addressable Data Network Switch! LAN access gives users across the LAN or over the Internet access to control the switch.
  • Cycle power to 8 remotely located devices.
  • Those devices plug into the model 4404 AC power outlets.
  • The connected devices can be remotely restarted by accessing the
    Model 4404 via a 10-BASE-T connection.
  • Choose any of 8 AC outlets individually, or in groups, and remove and restore power allowing the selected peripheral to re-initiate and resume normal operation.
  • Front panel controls include System Reset pushbutton.
  • LEDs display power, switch position, and LAN presence for remote control.
  • Access User Interface via standard Web browser.
  • No special software required.
  • Login username and password authentication required.
  • Easy to use, simple point and click operation.
  • Remote access to control or monitor the 8 power outlets of the
    Model 4404 Power Reboot Switch.
  • User privilege level configuration creates users with different authorities.
  • IP Addressable Data Network Switch! LAN access gives users across the LAN
    or over the Internet access to control the switch.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M4404
Product Name Remote Power Reboot Switch
Network Equipment Switch
Area Network Type LAN Capable; WAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details