Electro Standards Laboratories RJ45 Cat5e A/B Switch, 2 Foot Legs, No Enclosure Model 8085-002

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON. TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb. (0.2 kg) LEG LENGTH: 2 Feet FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: XXX - (feet). Custom length available. (see Model 8085-XXX) Certified Cat 5e compliance.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON. TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb. (0.2 kg) LEG LENGTH: 2 Feet FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: XXX - (feet). Custom length available. (see Model 8085-XXX) Certified Cat 5e compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat5e A/B Switch, 2 Foot Legs, No Enclosure - Model 8085-002 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat5e A/B Switch, 2 Foot Legs, No Enclosure
Model 8085-002
RJ45 Cat5e A/B Switch, 2 Foot Legs, No Enclosure Model 8085-002
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON. TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.3 lb. (0.2 kg) LEG LENGTH: 2 Feet FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: XXX - (feet). Custom length available. (see Model 8085-XXX) Certified Cat 5e compliance.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON.
  • TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B.
  • PINS SWITCHED: All 8 pins are switched.
  • POWER: No Power required. Manually operated.
  • WEIGHT: Approximately, 0.3 lb. (0.2 kg)
  • LEG LENGTH: 2 Feet

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make rotary switch.
  • No power required for operation.
  • Switch and cabled RJ45's allow install into custom enclosures.
  • Leg Lengths: XXX - (feet). Custom length available. (see Model 8085-XXX)
  • Certified Cat 5e compliance.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8085-002
Product Name RJ45 Cat5e A/B Switch, 2 Foot Legs, No Enclosure
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

16 port Entry-Level Managed Switch - EKI-5726I-MB-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
View Details
2 suppliers
48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details