Electro Standards Laboratories Dual 4-Channel RJ45 Cat5e A/B Keylock Switch Model 9478

Description
The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each of its Dual 4-Channel Groups. All four channels in each group are switched simultaneously via a keylock actuator located n the front panel. The key for each 4-Channel Group is uniquely keyed as a style C key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9478 is enclosed in a 2U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Both 4-Channel switches of RJ45 Cat5e A/B are switched via the two front panel Keylock actuators located on the front panel using a style "C" key. Tested for Cat5e compliance. Both keys are removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects.
Datasheet
Description
The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each of its Dual 4-Channel Groups. All four channels in each group are switched simultaneously via a keylock actuator located n the front panel. The key for each 4-Channel Group is uniquely keyed as a style C key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9478 is enclosed in a 2U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Both 4-Channel switches of RJ45 Cat5e A/B are switched via the two front panel Keylock actuators located on the front panel using a style "C" key. Tested for Cat5e compliance. Both keys are removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Channel RJ45 Cat5e A/B Keylock Switch - Model 9478 - Electro Standards Laboratories
Cranston, RI, USA
Dual 4-Channel RJ45 Cat5e A/B Keylock Switch
Model 9478
Dual 4-Channel RJ45 Cat5e A/B Keylock Switch Model 9478
The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each of its Dual 4-Channel Groups. All four channels in each group are switched simultaneously via a keylock actuator located n the front panel. The key for each 4-Channel Group is uniquely keyed as a style C key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9478 is enclosed in a 2U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. FEATURES: Both 4-Channel switches of RJ45 Cat5e A/B are switched via the two front panel Keylock actuators located on the front panel using a style "C" key. Tested for Cat5e compliance. Both keys are removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects.

The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each of its Dual 4-Channel Groups. All four channels in each group are switched simultaneously via a keylock actuator located n the front panel. The key for each 4-Channel Group is uniquely keyed as a style C key.

The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9478 is enclosed in a 2U full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Both 4-Channel switches of RJ45 Cat5e A/B are switched via the two front panel Keylock actuators located on the front panel using a style "C" key.
  • Tested for Cat5e compliance.
  • Both keys are removable in the "A" position and captive in the "B" position.
  • All 8 pins of the RJ45 interface are switched via break-before-make keylock switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated keylock switch. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9478
Product Name Dual 4-Channel RJ45 Cat5e A/B Keylock Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers