Electro Standards Laboratories RJ11/12 A/B Manual Data Network Switch Model 8043

Description
High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: 5.43" W x 7.74" D x 2.72" H. (13.8 x 7.0 x 19.7 cm). WEIGHT: Approximately 1.1 lb. (0.5 Kg) CAT3 RJ11/12 A/B APPLICATION: The drawing illustrates a computer connected to the COMMON port. The computer can share between two networks with a simple turn of the knob on the Model 8043. The Model 8043 CAT3 Manual Data Network Switch enables access to two Cat 3 networks. The Model 8043 RJ11/12 Cat 3 A/B switch allows the user to reroute data between two networks with a simple turn of a knob. Model 8043 supports all 6 pins of the RJ11/12 interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Allows access to two RJ11/12 Cat3 networks from one computer or workstation. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 6 pins of the RJ11/12 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Improves computer network efficiency by allowing sharing of peripherals. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects.
Datasheet
Description
High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: 5.43" W x 7.74" D x 2.72" H. (13.8 x 7.0 x 19.7 cm). WEIGHT: Approximately 1.1 lb. (0.5 Kg) CAT3 RJ11/12 A/B APPLICATION: The drawing illustrates a computer connected to the COMMON port. The computer can share between two networks with a simple turn of the knob on the Model 8043. The Model 8043 CAT3 Manual Data Network Switch enables access to two Cat 3 networks. The Model 8043 RJ11/12 Cat 3 A/B switch allows the user to reroute data between two networks with a simple turn of a knob. Model 8043 supports all 6 pins of the RJ11/12 interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Allows access to two RJ11/12 Cat3 networks from one computer or workstation. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 6 pins of the RJ11/12 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Improves computer network efficiency by allowing sharing of peripherals. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11/12 A/B Manual Data Network Switch - Model 8043 - Electro Standards Laboratories
Cranston, RI, USA
RJ11/12 A/B Manual Data Network Switch
Model 8043
RJ11/12 A/B Manual Data Network Switch Model 8043
High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. Manually Operated. DIMENSIONS: 5.43" W x 7.74" D x 2.72" H. (13.8 x 7.0 x 19.7 cm). WEIGHT: Approximately 1.1 lb. (0.5 Kg) CAT3 RJ11/12 A/B APPLICATION: The drawing illustrates a computer connected to the COMMON port. The computer can share between two networks with a simple turn of the knob on the Model 8043. The Model 8043 CAT3 Manual Data Network Switch enables access to two Cat 3 networks. The Model 8043 RJ11/12 Cat 3 A/B switch allows the user to reroute data between two networks with a simple turn of a knob. Model 8043 supports all 6 pins of the RJ11/12 interface. No need to plug and unplug cables thereby eliminating connector wear. Features: Allows access to two RJ11/12 Cat3 networks from one computer or workstation. Manual operation via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 6 pins of the RJ11/12 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Improves computer network efficiency by allowing sharing of peripherals. Custom length RJ11/12 patchcords available for your switch installation. Lifetime warranty against manufacturing defects.

High Quality Manual Data Switches Increase the Reliability of Your Network!

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled
    A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B.
  • POWER: No power required. Manually Operated.
  • DIMENSIONS: 5.43" W x 7.74" D x 2.72" H.
    (13.8 x 7.0 x 19.7 cm).
  • WEIGHT: Approximately 1.1 lb. (0.5 Kg)

CAT3 RJ11/12 A/B APPLICATION: The drawing illustrates a computer connected to the COMMON port. The computer can share between two networks with a simple turn of the knob on the Model 8043.

The Model 8043 CAT3 Manual Data Network Switch enables access to two Cat 3 networks. The Model 8043 RJ11/12 Cat 3 A/B switch allows the user to reroute data between two networks with a simple turn of a knob. Model 8043 supports all 6 pins of the RJ11/12 interface. No need to plug and unplug cables thereby eliminating connector wear.

Features:

  • Allows access to two RJ11/12 Cat3 networks from one computer or workstation.
  • Manual operation via front-panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Transparent to data speed and format.
  • All 6 pins of the RJ11/12 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Custom length RJ11/12 patchcords available for your switch installation.
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8043
Product Name RJ11/12 A/B Manual Data Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8408E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details