Electro Standards Laboratories 4-Channel Fiber Optic A/B Switch Model 7188

Description
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished via the RJ45(F) REMOTE port using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) REMOTE port using RS-232 serial commands.
Datasheet
Description
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished via the RJ45(F) REMOTE port using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) REMOTE port using RS-232 serial commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Fiber Optic A/B Switch - Model 7188 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel Fiber Optic A/B Switch
Model 7188
4-Channel Fiber Optic A/B Switch Model 7188
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished via the RJ45(F) REMOTE port using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) REMOTE port using RS-232 serial commands.

The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished via the RJ45(F) REMOTE port using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) REMOTE port using RS-232 serial commands.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7188
Product Name 4-Channel Fiber Optic A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 300150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 1 Gbps
View Details