Electro Standards Laboratories RJ45 8-Channel Cat5e Switch Model 9715

Description
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 8-Channel Cat5e Switch - Model 9715 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 8-Channel Cat5e Switch
Model 9715
RJ45 8-Channel Cat5e Switch Model 9715
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel. PINS SWITCHED: All 8 pins switched. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.59" D. (48.3 x 4.5 x 21.9 cm) WEIGHT: Approximately 5.8 lbs (2.6 kg) 8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively.

SPECIFICATIONS:

  • PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel;
    (8) COMMON ports
    (8) A ports
    (8) B ports
  • FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A or B for each channel.
  • PINS SWITCHED: All 8 pins switched.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.59" D. (48.3 x 4.5 x 21.9 cm)
  • WEIGHT: Approximately 5.8 lbs (2.6 kg)

8-CHANNEL RJ45 CAT5e A/B SWITCH APPLICATION WITH INDIVIDUAL CONTROL: The drawing illustrates 8 channels of Cat5e RJ45 A/B Switching. Each channel is individually controlled locally. Each channel has a COMMON device connected to the RJ45 COMMON port with access to Device A or Device B connected to the RJ45 A and B ports respectively.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9715
Product Name RJ45 8-Channel Cat5e Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2102383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Ports / Interfaces Usb
Data Rate 1.15E-4 Gbps
View Details