Electro Standards Laboratories 8-Channel RJ45 Cat 5e A/B Switch Model 7463

Description
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) Common ports FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8. DISPLAY: (16) Red LED's total indicate the A or B switch positions for each of the eight channels. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: 6.2 lbs. (2.9 Kg) 8-CHANNEL CAT 5e A/B SWITCH APPLICATION: The drawing illustrates eight Cat5e A/B switches. Each channel is controlled independently via front-panel pushbutton controls with gang commands. For each channel a COMMON device is connected to the RJ45 COMMON port with access to two other devices connected to the RJ45 A and B ports. The PathWay® Model 7463 8-Channel RJ45 A/B Switch allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. The Model 7463 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via front panel pushbuttons only. Switch position status may be attained via the front panel LED display. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Front panel LED's display present position and power status. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat5e cables available for your switch installation.
Datasheet
Description
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) Common ports FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8. DISPLAY: (16) Red LED's total indicate the A or B switch positions for each of the eight channels. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: 6.2 lbs. (2.9 Kg) 8-CHANNEL CAT 5e A/B SWITCH APPLICATION: The drawing illustrates eight Cat5e A/B switches. Each channel is controlled independently via front-panel pushbutton controls with gang commands. For each channel a COMMON device is connected to the RJ45 COMMON port with access to two other devices connected to the RJ45 A and B ports. The PathWay® Model 7463 8-Channel RJ45 A/B Switch allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. The Model 7463 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via front panel pushbuttons only. Switch position status may be attained via the front panel LED display. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Front panel LED's display present position and power status. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat5e cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat 5e A/B Switch - Model 7463 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat 5e A/B Switch
Model 7463
8-Channel RJ45 Cat 5e A/B Switch Model 7463
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) Common ports FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8. DISPLAY: (16) Red LED's total indicate the A or B switch positions for each of the eight channels. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: 6.2 lbs. (2.9 Kg) 8-CHANNEL CAT 5e A/B SWITCH APPLICATION: The drawing illustrates eight Cat5e A/B switches. Each channel is controlled independently via front-panel pushbutton controls with gang commands. For each channel a COMMON device is connected to the RJ45 COMMON port with access to two other devices connected to the RJ45 A and B ports. The PathWay® Model 7463 8-Channel RJ45 A/B Switch allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. The Model 7463 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via front panel pushbuttons only. Switch position status may be attained via the front panel LED display. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Front panel LED's display present position and power status. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat5e cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (24) RJ45(F) connectors total.
    • (8) A ports
    • (8) B ports
    • (8) Common ports
  • FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8.
  • DISPLAY: (16) Red LED's total indicate the A or B switch positions for each of the eight channels.
  • POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 19" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm)
  • WEIGHT: 6.2 lbs. (2.9 Kg)

8-CHANNEL CAT 5e A/B SWITCH APPLICATION: The drawing illustrates eight Cat5e A/B switches. Each channel is controlled independently via front-panel pushbutton controls with gang commands. For each channel a COMMON device is connected to the RJ45 COMMON port with access to two other devices connected to the RJ45 A and B ports.

The PathWay® Model 7463 8-Channel RJ45 A/B Switch allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. The Model 7463 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The switch may be controlled manually via front panel pushbuttons only. Switch position status may be attained via the front panel LED display.

Features:

  • Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Independent control of channels, with gang commands.
  • Front panel LED's display present position and power status.
  • Certified for Cat5e compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 Cat5e cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7463
Product Name 8-Channel RJ45 Cat 5e A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details