Electro Standards Laboratories Single Channel DB9 8-to-1 Switch with Telnet and GUI Model 7193

Description
Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) The PathWay® Model 7193 Single Channel DB9 8 to 1 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the ports labeled A,B,C,D,E,F,G,H with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface (GUI). The Model 7193 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight DB9 interface devices from one COMMON device. Switches all 9 pins of the DB9 interface. Transparent to data speed and format. Local control via front-panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Switch maintains position on power loss and continues to pass data. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet
Description
Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) The PathWay® Model 7193 Single Channel DB9 8 to 1 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the ports labeled A,B,C,D,E,F,G,H with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface (GUI). The Model 7193 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight DB9 interface devices from one COMMON device. Switches all 9 pins of the DB9 interface. Transparent to data speed and format. Local control via front-panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Switch maintains position on power loss and continues to pass data. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel DB9 8-to-1 Switch with Telnet and GUI - Model 7193 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel DB9 8-to-1 Switch with Telnet and GUI
Model 7193
Single Channel DB9 8-to-1 Switch with Telnet and GUI Model 7193
Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) The PathWay® Model 7193 Single Channel DB9 8 to 1 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the ports labeled A,B,C,D,E,F,G,H with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface (GUI). The Model 7193 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Allows quick connection to any one of eight DB9 interface devices from one COMMON device. Switches all 9 pins of the DB9 interface. Transparent to data speed and format. Local control via front-panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Switch maintains position on power loss and continues to pass data. Front panel LED's display switch position and power status. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation.

Specifications:

  • PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON.
  • FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Ethernet, Telnet and Graphical User Interface.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount configuration, 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm)
  • WEIGHT: Approximately 6.2 lbs. (2.8 kg)

The PathWay® Model 7193 Single Channel DB9 8 to 1 Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the ports labeled A,B,C,D,E,F,G,H with remote access functionality. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet commands or graphical user interface (GUI). The Model 7193 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Allows quick connection to any one of eight DB9 interface devices from one COMMON device.
  • Switches all 9 pins of the DB9 interface.
  • Transparent to data speed and format.
  • Local control via front-panel pushbuttons.
  • Control of the switch position from a 10/100-Base-T LAN Ethernet environment.
  • Remote Control Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status.
  • Switch maintains position on power loss and continues to pass data.
  • Front panel LED's display switch position and power status.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB9 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7193
Product Name Single Channel DB9 8-to-1 Switch with Telnet and GUI
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Telnet, GUI, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW205-SC-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details