Electro Standards Laboratories Six-Channel RJ45 A/B Switch Model 9456

Description
Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel. Each channel consists of one A, B, and Common port. All (18) RJ45 Female ports are located on the rear panel. (6) Common (6) "A" ports (6) "B" ports Four pins of each RJ45 T1 channel are switched (paired, 1 & 2, and 4 & 5). High quality sealed switch mechanism with self-wiping contacts. No power required. The switch is operated manually. Switch case is rugged all-aluminum enclosure for EMI/RFI protection. Cables for interconnection are available from stock.
Datasheet
Description
Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel. Each channel consists of one A, B, and Common port. All (18) RJ45 Female ports are located on the rear panel. (6) Common (6) "A" ports (6) "B" ports Four pins of each RJ45 T1 channel are switched (paired, 1 & 2, and 4 & 5). High quality sealed switch mechanism with self-wiping contacts. No power required. The switch is operated manually. Switch case is rugged all-aluminum enclosure for EMI/RFI protection. Cables for interconnection are available from stock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six-Channel RJ45 A/B Switch - Model 9456 - Electro Standards Laboratories
Cranston, RI, USA
Six-Channel RJ45 A/B Switch
Model 9456
Six-Channel RJ45 A/B Switch Model 9456
Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel. Each channel consists of one A, B, and Common port. All (18) RJ45 Female ports are located on the rear panel. (6) Common (6) "A" ports (6) "B" ports Four pins of each RJ45 T1 channel are switched (paired, 1 & 2, and 4 & 5). High quality sealed switch mechanism with self-wiping contacts. No power required. The switch is operated manually. Switch case is rugged all-aluminum enclosure for EMI/RFI protection. Cables for interconnection are available from stock.
  • Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel.
  • Each channel consists of one A, B, and Common port.
  • All (18) RJ45 Female ports are located on the rear panel.
    • (6) Common
    • (6) "A" ports
    • (6) "B" ports
  • Four pins of each RJ45 T1 channel are switched (paired, 1 & 2, and 4 & 5).
  • High quality sealed switch mechanism with self-wiping contacts.
  • No power required. The switch is operated manually.
  • Switch case is rugged all-aluminum enclosure for EMI/RFI protection.
  • Cables for interconnection are available from stock.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9456
Product Name Six-Channel RJ45 A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details